EN
  • EN
  • DE

ADG3231BRJZ-REEL

Part No ADG3231BRJZ-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description 1.65V to 3.6V, Single-Channel Level Translator in SOT-23 Package | IC TRNSLTR UNIDIR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 1.65V ~ 3.6V
Voltage - VCCB 1.65V ~ 3.6V
Output Type Non-Inverted
Data Rate 10Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Short Circuit Protection
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADG3231
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140169-ADG3231BRJZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3231BRJZ-REEL CAD Model

Description

The ADG3231BRJZ-REEL from Analog Devices Inc. is a high-performance, low-voltage single-channel logic level translator that is designed for bidirectional voltage-level translation in multi-voltage digital system applications. This compact and efficient device comes in a convenient surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Interface Flexibility: The device provides seamless translation between high-speed logic signals ranging from 1.2V to 3.6V, allowing for communication between devices operating at different voltage levels.
  • High-Speed Operation: With its capability to support high-speed signal propagation, the ADG3231BRJZ-REEL is suitable for applications requiring fast data transfer, such as telecommunications or advanced computing.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power dissipation, making it suitable for battery-powered devices.
  • Robust ESD Protection: The device is equipped with electrostatic discharge (ESD) protection circuitry, ensuring durability and reliability in environments where ESD events may occur.
  • Compact SOT-23 Package: The small size of the SOT-23 package allows for high-density mounting and is ideal for portable electronic devices.
  • Automotive Grade: The ADG3231BRJZ-REEL is qualified for automotive applications, meeting the stringent requirements for reliability and performance in the automotive industry.

Applications

The versatile nature of the ADG3231BRJZ-REEL makes it suitable for a wide range of applications, including:

  • Mobile Devices
  • Automotive Infotainment and Body Control Modules
  • Data Communication Systems
  • Portable Medical Equipment
  • Consumer Electronics

Technical Specifications

Parameter Value
Voltage Supply (VCC) 1.2V to 3.6V
Logic Level Translation Bidirectional
Mounting Type Surface Mount
Package / Case SOT-23-6
Operating Temperature -40°C to +125°C

For engineers and designers looking for a reliable and efficient logic level translator, the ADG3231BRJZ-REEL from Analog Devices Inc. offers an excellent solution that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0133 $50.6650
125+ $0.8315 $103.9375
190+ $0.8055 $153.0450
260+ $0.7795 $202.6700
335+ $0.7535 $252.4225
445+ $0.6756 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,603 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess