EN
  • EN
  • DE

ADM1232ARNZ-REEL

Part No ADM1232ARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 4.62V/4.37V 1 Active High/Active Low/Open Drain/Push-Pull Automotive 8-Pin SOIC N T/R / IC SUPERVISOR FOR CPU 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014512-ADM1232ARNZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1232
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM1232ARNZ-REEL CAD Model

Description

Product Overview: ADM1232ARNZ-REEL

The ADM1232ARNZ-REEL is a state-of-the-art microprocessor supervisory circuit from the renowned manufacturer Analog Devices Inc. This compact and efficient component is designed to monitor power supplies in microprocessor systems, providing a crucial safeguard against power failures. It is an indispensable tool for ensuring the integrity and reliability of a wide range of electronic applications.

Key Features

  • Power Supply Monitoring: The ADM1232ARNZ-REEL actively monitors the power supply voltage levels, ensuring that they remain within the safe operating range for the microprocessor and associated circuitry.
  • Automatic Reset Generation: In the event of a power supply fault, the device generates a reset signal to the microprocessor, which holds the processor in a reset state for a minimum of 140ms after the power supply has returned to a safe level.
  • Manual Reset Input: A manual reset feature allows for an external pushbutton or logic signal to initiate a system reset, offering additional system control flexibility.
  • Debounced TTL/CMOS-Compatible Inputs: Input signals are debounced to prevent spurious resets due to noise or interference, enhancing system stability.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM1232ARNZ-REEL operates with minimal power draw, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is specified for operation over a temperature range of -40°C to +85°C, accommodating a variety of environmental conditions.

Applications

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure

The ADM1232ARNZ-REEL comes in a compact surface-mount package, making it suitable for use in space-constrained applications. Its robust design ensures that it can withstand the rigors of industrial environments while maintaining precise functionality. As part of Analog Devices Inc.'s REEL packaging option, it is available in tape and reel format, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production runs.

With the ADM1232ARNZ-REEL, designers and engineers can rest assured that their systems are under continuous protection from power anomalies, contributing to the overall longevity and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess