EN
  • EN
  • DE

ADM1266ACPZ-R7

Part No ADM1266ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 17 CHANNEL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain, Push-Pull Channel 64-LFCSP (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad, CSP
Case / Package 64-LFCSP (9x9)
Family Name ADM1266
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1266ACPZ-R7-ND, 505-ADM1266ACPZ-R7CT, 505-ADM1266ACPZ-R7TR, 505-ADM1266ACPZ-R7DKR
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860102-ADM1266ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1266ACPZ-R7 CAD Model

Description

Product Overview: ADM1266ACPZ-R7 by Analog Devices Inc.

The ADM1266ACPZ-R7 is a highly integrated and sophisticated power sequencer and system manager designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is engineered to ensure reliable and efficient power management in complex systems, making it an ideal solution for a wide range of applications, including servers, data centers, telecommunications, and industrial equipment.

Key Features

  • Advanced Sequencing Capabilities: The ADM1266ACPZ-R7 offers precise control over the power-up and power-down sequencing of multiple supply rails, ensuring that systems with sensitive interdependencies start up and shut down in the correct order.
  • Superior Monitoring: With its integrated high-accuracy ADCs, the device can continuously monitor voltage, current, and temperature parameters, providing real-time feedback to safeguard the system against electrical faults.
  • Configurable Logic: The device features an innovative state machine with configurable logic, allowing designers to tailor the power management scheme to the specific needs of their application.
  • Black Box Recorder: It includes a black box recorder function that captures system status and fault information, which is invaluable for diagnosing issues and improving system reliability.
  • Flexible Communication: The ADM1266ACPZ-R7 supports I2C and PMBus interfaces, facilitating easy integration into existing control architectures and enabling comprehensive remote monitoring and control.
  • EEPROM Storage: The device comes with onboard EEPROM for storing custom configurations and firmware, ensuring that settings are preserved across power cycles.

Package and Reliability

The ADM1266ACPZ-R7 is offered in a compact 64-lead LFCSP (7x7mm) package, making it suitable for space-constrained applications. Its robust design ensures high reliability and long-term performance even in harsh operating environments.

Applications

With its versatile feature set, the ADM1266ACPZ-R7 is adept at managing power requirements in a variety of complex electronic systems. Its precise control and monitoring capabilities make it an essential component for ensuring system stability and integrity.

As part of Analog Devices Inc.'s commitment to high-quality products, the ADM1266ACPZ-R7 is backed by comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of this exceptional power management solution.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7324 $73.4648
4+ $30.1394 $120.5576
6+ $29.1976 $175.1856
8+ $28.2557 $226.0456
10+ $27.3139 $273.1390
13+ $24.4883 $318.3479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess