EN
  • EN
  • DE

ADM1270ARQZ

Part No ADM1270ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16QSOP  /  Hot Swap Controller 1 Channel General Purpose 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 4V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 360 µA
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADM1270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADM1270ARQZ
Standard Package 98
Win Source Part Number 1177839-ADM1270ARQZ
Ultra Librarian 3D Model Ultra Librarian ADM1270ARQZ CAD Model

Description

The ADM1270ARQZ from Analog Devices Inc. is a state-of-the-art high voltage input protection device designed to safeguard systems against damaging inrush currents and high voltage transients. This advanced integrated circuit (IC) is an ideal solution for a wide range of applications, including industrial power supplies, automotive electronics, and telecommunications infrastructure.

Key Features

  • High Voltage Operation: The ADM1270ARQZ can handle input voltages up to 60V, making it suitable for high voltage applications.
  • Adjustable Inrush Current Control: This device provides designers with the flexibility to set inrush current limits through external components, allowing for precise control tailored to specific system requirements.
  • Charge Pump Overvoltage Control: The built-in charge pump enhances overvoltage protection, ensuring that downstream components are shielded from voltage spikes.
  • Power Good (PG) Output: A PG output indicates when the output voltage is within a specified range, providing a reliable signal for system monitoring and sequencing.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the system from operating at dangerously low voltages, which could lead to inefficient performance or damage.
  • Thermal Shutdown: The thermal shutdown function protects the device and the system from overheating, enhancing the longevity and reliability of the application.

Package and Availability

The ADM1270ARQZ is offered in a compact 16-lead QSOP package, optimizing board space and allowing for integration into space-constrained designs. The device is available through Analog Devices Inc. and its authorized distributors, ensuring easy access for engineers and procurement specialists.

Applications

With its robust feature set, the ADM1270ARQZ is well-suited for a variety of applications, including:

  • Hot Swap and Power Distribution Systems
  • Industrial/Process Control Units
  • Network Servers and Storage Systems
  • Telecom and Datacom Equipment

In conclusion, the ADM1270ARQZ by Analog Devices Inc. offers a comprehensive solution for high voltage input protection, ensuring system integrity and reliability across a multitude of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9164 $55.4148
16+ $6.4956 $103.9296
24+ $6.2926 $151.0224
33+ $6.0896 $200.9568
43+ $5.8866 $253.1238
57+ $5.2776 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess