EN
  • EN
  • DE

ADM1275-1ACPZ-R7

Part No ADM1275-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRL PMBUS 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.95 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (5x5)
Feature Pins FLB, ISET, (GPO1, /ALERT, CONV), (GPO2, /ALERT2), /LATCH, OV, PWRGD, SS, TIMER, UV, VCAP
Win Source Part Number 114287-ADM1275-1ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1275-1ACPZ-R7 CAD Model

Description

ADM1275-1ACPZ-R7 Hot Swap Controller and Digital Power Monitor

The ADM1275-1ACPZ-R7 is a state-of-the-art hot swap controller and digital power monitor from Analog Devices Inc., designed to protect and control printed circuit boards when they are inserted into a live backplane or during any live insertion applications. This advanced component ensures that systems operate reliably and safely by providing robust circuit protection and accurate monitoring capabilities.

Key Features:

  • Integrated Hot Swap Controller: The ADM1275-1ACPZ-R7 allows for the safe insertion and removal of boards without causing any glitches or disruptions to the main power bus, thanks to its built-in hot swap control feature.
  • Accurate Current and Voltage Monitoring: It offers precise current and voltage monitoring, enabling real-time power management and system diagnostics which are crucial for high-performance applications.
  • Adjustable Current Limit: The device features an adjustable current limit threshold, providing flexibility and protection tailored to the specific needs of the application.
  • Power Good (PGOOD) Indicator: The PGOOD output provides a status indication, confirming that the voltage is within the programmed limits, ensuring that the system is ready for operation.
  • Digital I2C/SMBus Interface: With its digital interface, the ADM1275-1ACPZ-R7 allows for communication with a host controller, offering access to data and control over the device for smart system management.
  • Black Box Recorder Functionality: The device captures fault information, which can be used for failure analysis, enhancing system reliability.
  • Compact Packaging: Housed in a compact 7 mm × 7 mm, 48-lead LFCSP package, the ADM1275-1ACPZ-R7 is suitable for space-constrained applications.

Applications:

The ADM1275-1ACPZ-R7 is ideal for a wide range of applications, including:

  • Servers and Storage Systems
  • Telecommunications and Networking Equipment
  • Industrial and Medical Equipment
  • High-availability Systems

With its combination of protection features and monitoring capabilities, the ADM1275-1ACPZ-R7 from Analog Devices Inc. is an essential component for any system that requires reliable hot swap functionality and precise power monitoring.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess