EN
  • EN
  • DE

ESB25.0000F18C25F

Part No ESB25.0000F18C25F
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Description HC-49SB Series 25 MHz ±30 ppm 18 pF -20 to +70 °C Low Profile Crystal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 979577-ESB25.0000F18C25F
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESB25.0000F18C25F CAD Model

Description

The ESB25.0000F18C25F is a crystal oscillator manufactured by Hosonic Electronic Co., Ltd. It operates at a frequency of 25.0000 MHz and is designed to provide a stable and accurate clock signal for various electronic applications. The specific designation 'F18C25F' likely refers to particular specifications such as frequency tolerance, temperature stability, and load capacitance. Crystal oscillators are fundamental components in digital circuits, ensuring precise timing for data processing and communication.

Applications:

  • Microcontrollers: Providing the clock signal for microcontroller operation.
  • Real-time clocks (RTCs): Maintaining accurate timekeeping in electronic devices.
  • Communication devices: Generating stable frequencies for transceivers and network interfaces.
  • Embedded systems: Supplying precise timing signals for system operations.
  • Frequency synthesizers: Used as a reference oscillator in frequency synthesis circuits.

Features:

  • 25.0000 MHz Frequency: Provides a precise clock signal at the specified frequency.
  • High Stability: Maintains a stable frequency over varying temperature and voltage conditions.
  • Low Jitter: Minimizes timing variations for reliable performance.
  • SMD Package: Surface mount package for easy integration into circuit boards.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Accurate Timing: Ensures precise timing for digital circuits and systems.
  • Stable Performance: Provides reliable operation under various environmental conditions.
  • Easy Integration: Surface mount package simplifies the manufacturing process.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Long-Term Reliability: Offers dependable performance over an extended lifespan.

The ESB25.0000F18C25F crystal oscillator is designed to deliver a highly stable and accurate clock signal crucial for the proper functioning of electronic devices. Its frequency stability is critical for applications that require precise timing, such as data communication and signal processing. The oscillator is housed in a surface mount package, allowing for automated assembly and compact circuit designs. The specific details of the ‘F18C25F’ designation likely encompass parameters like frequency tolerance, operating temperature range, and load capacitance, all of which are essential for ensuring proper compatibility and performance in the target application.

Key technical specifications to consider include the frequency tolerance (measured in ppm), operating temperature range, load capacitance, and aging characteristics. The oscillator's stability is typically specified in terms of frequency variation over temperature and voltage changes. A low jitter specification ensures minimal timing variations, which is particularly important for high-speed digital circuits. The device complies with RoHS standards, ensuring that it is environmentally friendly and free from hazardous substances. Proper application requires careful consideration of these parameters to ensure the oscillator meets the specific requirements of the circuit in which it is used.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess