EN
  • EN
  • DE

AD8561ARU-REEL

Part No AD8561ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP 7NS ULTRA-FAST 8-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ) 85dB CMRR, 65dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 077267-AD8561ARU-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AD8561ARU-REEL CAD Model

Description

Product Overview: AD8561ARU-REEL by Analog Devices Inc.

The AD8561ARU-REEL is a high-performance, single-supply comparator manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to offer fast response times and low power consumption, making it ideal for a wide range of applications such as time-to-digital converters, zero-crossing detectors, and high-speed sampling circuits.

Key Features

  • Fast Propagation Delay: With a typical propagation delay of just 7 ns, the AD8561ARU-REEL is engineered for applications requiring high-speed signal processing.
  • Single Supply Operation: This comparator operates from a single 5 V supply, simplifying the power supply design and saving board space.
  • Low Power Consumption: It offers low power dissipation, consuming only 5 mA of supply current, which is beneficial for power-sensitive designs.
  • Input Voltage Range: The inputs are designed to operate from 0 V to 3.5 V when using a 5 V supply, offering flexibility in various signal conditions.
  • Output Stage: The output stage is TTL/CMOS compatible, facilitating easy interfacing with digital logic without additional components.
  • Package: Supplied in a TSSOP package, the AD8561ARU-REEL is compact and suitable for space-constrained applications.

Applications

  • High-speed data acquisition systems
  • Pulse and square wave shapers
  • System monitoring and diagnostics
  • Window comparators
  • Zero-crossing detectors
  • High-speed triggers

The AD8561ARU-REEL is available in a tape and reel format, which facilitates automated assembly processes, making it a convenient choice for high-volume production. Its robust design and reliability are characteristic of Analog Devices Inc.'s commitment to providing high-quality components for advanced electronic systems.

Whether you are designing a sophisticated measurement instrument or a high-speed communication system, the AD8561ARU-REEL offers the performance and reliability you need to ensure accurate and efficient operation.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess