EN
  • EN
  • DE

ADM1278-1ACPZ-RL

Part No ADM1278-1ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC ENERGY MON HOT-SWAP 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5.5mA
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1014515-ADM1278-1ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1278-1ACPZ-RL CAD Model

Description

ADM1278-1ACPZ-RL Hot Swap Controller and Digital Power and Energy Monitor

The ADM1278-1ACPZ-RL from Analog Devices Inc. is a sophisticated hot swap controller and digital power and energy monitor that provides a comprehensive solution for managing and protecting high-availability systems. This advanced integrated circuit (IC) is designed to enable safe board insertion and removal from live backplanes and to accurately monitor and control power supply and consumption.

With its robust feature set, the ADM1278-1ACPZ-RL is ideal for applications in servers, data centers, and telecommunications equipment where maintaining uninterrupted operations and system integrity is critical. This device integrates a hot swap controller and a power monitoring circuit into one compact 48-lead LFCSP (Lead Frame Chip Scale Package), optimizing board space and reducing the need for multiple components.

Key Features:

  • Hot Swap Control: The ADM1278-1ACPZ-RL allows for the safe insertion and removal of circuit boards into live systems, minimizing the risk of damage caused by inrush currents or voltage transients.
  • Digital Power Monitoring: This IC provides real-time digital current and voltage monitoring, enabling precise power management and reporting through an I2C interface.
  • Energy Measurement: It features an integrated 12-bit analog-to-digital converter (ADC) that measures voltage, current, and power for energy metering applications.
  • Programmable Current Limit: Users can set the current limit threshold to match specific system requirements, ensuring protection against overcurrent conditions.
  • Black Box Recorder: The device includes a black box recorder function that captures system status information before a power-down event, aiding in failure analysis.
  • High Accuracy: The ADM1278-1ACPZ-RL offers high accuracy in current sense and power measurement, which is essential for system reliability and efficiency.

With its advanced protection features and precise power monitoring capabilities, the ADM1278-1ACPZ-RL is an indispensable component for power management in high-performance computing and networking systems. It ensures systems operate within safe parameters while providing vital data for energy optimization and predictive maintenance strategies.

For engineers and system designers seeking a reliable and integrated solution for power control and monitoring, the ADM1278-1ACPZ-RL from Analog Devices Inc. represents a top-tier choice that blends performance with innovation.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7243 $53.6215
12+ $8.7995 $105.5940
18+ $8.5245 $153.4410
25+ $8.2495 $206.2375
32+ $7.9745 $255.1840
42+ $7.1496 $300.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess