EN
  • EN
  • DE

ADM1278-1AU2

Part No ADM1278-1AU2
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 172896-ADM1278-1AU2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1278-1AU2 CAD Model

Description

ADM1278-1AU2 Hot Swap Controller and Digital Power Monitor

The ADM1278-1AU2 from Analog Devices Inc. is a state-of-the-art hot swap controller and digital power monitor that provides a comprehensive solution for power management and protection in high-availability systems. Designed to safely insert and remove circuit boards from live backplanes, the ADM1278-1AU2 is an essential component for servers, data centers, and telecommunications equipment.

Key Features:

  • Advanced Hot Swap Control: The device allows electronic circuit boards to be inserted into a live backplane without causing disruption or damage to the power system or the electronic components.
  • Integrated Digital Power Monitoring: With its built-in ADC, the ADM1278-1AU2 can monitor voltage, current, and power, providing real-time data for system diagnostics and power management.
  • Adjustable Overcurrent Protection: Users can set current limits to protect against overcurrent conditions, ensuring the longevity and reliability of the system.
  • Black Box Recorder Functionality: The device features non-volatile memory that captures system status information during a fault condition, aiding in failure analysis and debugging.
  • Programmable Fault Timer: The ADM1278-1AU2 allows for the configuration of a fault timer to control the response time to overcurrent events, providing flexibility in system design.
  • PowerGood and Fault Indicators: These indicators provide immediate visual feedback on the operational status, simplifying system monitoring and maintenance.
  • I²C/SMBus Interface: The digital interface enables communication with microcontrollers or processors for advanced control and reporting capabilities.

Applications:

  • High-availability servers
  • Network routers and switches
  • Data storage systems
  • Telecommunications equipment

The ADM1278-1AU2 is packaged in a compact, surface-mount 32-lead LFCSP (5mm x 5mm), making it suitable for space-constrained applications. With its robust feature set and Analog Devices' reputation for high-quality components, the ADM1278-1AU2 is an excellent choice for designers looking to enhance system reliability and power management in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0570 $68.2280
9+ $13.9963 $125.9667
13+ $13.5585 $176.2605
18+ $13.1208 $236.1744
23+ $12.6842 $291.7366
31+ $11.3721 $352.5351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess