EN
  • EN
  • DE

TG110-S450NX

Part No TG110-S450NX
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365081-TG110-S450NX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG110-S450NX CAD Model

Description

The TG110-S450NX is a through-hole, single-port Ethernet transformer module manufactured by Halo Electronics Inc. These modules are designed for signal isolation and impedance matching in Ethernet applications, ensuring reliable data transmission and preventing noise interference. This transformer is engineered to meet the demanding requirements of various network environments, offering robust performance and long-term stability. The 'S450NX' designation indicates specific electrical characteristics, potentially including enhanced performance or compliance with particular Ethernet standards.

Applications:

  • Ethernet network interfaces: Used in network interface cards (NICs) and embedded Ethernet systems.
  • Routers and switches: Provides isolation and impedance matching in network routing and switching equipment.
  • Industrial automation: Implemented in industrial Ethernet devices for signal integrity and protection.
  • Power over Ethernet (PoE) applications: Supports PoE functionality by isolating the power supply from the data lines.
  • Telecommunications equipment: Used in various telecommunications devices requiring Ethernet connectivity.

Features:

  • Through-hole mounting: Designed for easy installation and secure connection on printed circuit boards (PCBs).
  • Single-port configuration: Supports one Ethernet port, simplifying design and layout in single-port applications.
  • High isolation voltage: Provides robust electrical isolation between the Ethernet PHY and the network cable.
  • Optimized for Ethernet standards: Meets or exceeds IEEE 802.3 standards for Ethernet performance.
  • Enhanced Performance: Improved electrical characteristics for superior signal transmission.

Benefits:

  • Improved signal integrity: Ensures reliable data transmission by minimizing signal distortion and noise.
  • Enhanced electrical isolation: Protects sensitive circuitry from voltage spikes and surges.
  • Reduced electromagnetic interference (EMI): Minimizes EMI radiation, ensuring compliance with regulatory standards.
  • Increased system reliability: Robust design enhances the overall reliability and longevity of Ethernet-enabled devices.
  • Superior Data Transmission: Optimized design enhances data transmission rates and reduces errors.

Technical Specifications:

While specific electrical parameters may vary, typical specifications for Halo Ethernet transformers include:

  • Isolation Voltage: Typically 1500Vrms or higher.
  • Inductance (OCL): Specified inductance value at a given frequency.
  • Turns Ratio: Specified for impedance matching.
  • Operating Temperature Range: Industrial temperature range (e.g., -40°C to +85°C).
  • Compliance: RoHS compliant.

The TG110-S450NX from Halo Electronics is a reliable and high-performance Ethernet transformer, ideal for various applications requiring robust signal isolation and impedance matching in Ethernet networks, particularly where enhanced performance is needed. Its design ensures that network devices operate efficiently and reliably under different environmental conditions.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5278 $60.8058
26+ $4.5357 $117.9282
40+ $4.3936 $175.7440
55+ $4.2516 $233.8380
71+ $4.1106 $291.8526
95+ $3.6856 $350.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess