EN
  • EN
  • DE

ADT7311WTRZ-RL

Part No ADT7311WTRZ-RL
Manufacturer Analog Devices Inc.
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -40C-150C 8SOIC / Temperature Sensor Digital, Local -40°C ~ 150°C 16 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type SPI
Voltage - Supply 2.7V ~ 5.5V
Resolution 16 b
Features One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.4°C (±1°C)
Test Condition -40°C ~ 105°C (-40°C ~ 150°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADT7311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADT7311WTRZ-RLDKR,505-ADT7311WTRZ-RLTR,2156-ADT7311WTRZ-RL-505,505-ADT7311WTRZ-RLCT,ADT7311WTRZ-RL-ND
Standard Package 2,500
Win Source Part Number 1043861-ADT7311WTRZ-RL
Ultra Librarian 3D Model Ultra Librarian ADT7311WTRZ-RL CAD Model

Description

ADT7311WTRZ-RL - High Precision Digital Temperature Sensor by Analog Devices Inc.

The ADT7311WTRZ-RL is a state-of-the-art digital temperature sensor from Analog Devices Inc., designed to offer high accuracy and resolution for a wide range of temperature monitoring applications. This precision temperature sensor is an ideal solution for systems that require precise thermal management, such as industrial control systems, environmental monitoring, medical devices, and telecommunications equipment.

With a temperature measurement range of -55°C to +150°C, the ADT7311WTRZ-RL provides flexibility for use in various environments. The device boasts an impressive accuracy of ±0.5°C from -40°C to +105°C, ensuring reliable and consistent temperature readings. The sensor's high resolution of 0.0078°C (15 bits) allows for the detection of very fine temperature changes, making it suitable for applications that demand high sensitivity.

The ADT7311WTRZ-RL communicates with microcontrollers and other digital systems through a versatile SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) interface. This dual-interface capability enables easy integration with a majority of microprocessor-based systems. The sensor's low operating voltage range of 2.7V to 5.5V and a low current consumption of 210 µA (typical) during active temperature conversion make it an energy-efficient choice for battery-powered applications.

Furthermore, the ADT7311WTRZ-RL features a one-shot temperature measurement mode, which allows the sensor to perform a single temperature measurement and then return to a shutdown state, reducing power consumption even further. The device also supports a programmable temperature limit, which can trigger an alarm when the temperature exceeds user-defined thresholds. This feature enables the implementation of protective measures for sensitive components in real-time.

Packaged in a compact 10-lead MSOP (Mini Small Outline Package), the ADT7311WTRZ-RL is designed for space-constrained applications. It also comes in tape and reel packaging, denoted by the 'RL' suffix, which facilitates efficient assembly for high-volume production. With its robust performance, low power consumption, and small footprint, the ADT7311WTRZ-RL from Analog Devices Inc. is a superior choice for precise temperature monitoring and control.

You May Also Be Interested in

NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Amphenol
SENSOR HUMID/TEMP 5V PDM 2% SMD
Lowest to $9.9508
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP
Lowest to $27.6493
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess