EN
  • EN
  • DE

ADM1385ARSZ-REEL7

Part No ADM1385ARSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX RS-232 3.3V HS 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADM1385
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140625-ADM1385ARSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1385ARSZ-REEL7 CAD Model

Description

ADM1385ARSZ-REEL7 - Analog Devices Inc.

The ADM1385ARSZ-REEL7 is a high-performance, low-power supervisory circuit from Analog Devices Inc., designed to monitor power supplies in microprocessor and digital systems. This product ensures reliable system operation by providing features such as reset output during power-up, power-down, and brownout conditions. The ADM1385ARSZ-REEL7 is available in a compact, surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Precision Voltage Monitoring: The ADM1385ARSZ-REEL7 offers precise monitoring of the power supply voltage, ensuring that the system operates within the acceptable voltage range and providing an early warning of power failure.
  • Manual Reset Input: This product includes a manual reset input that allows the user to initiate a system reset, providing additional control over system operation and recovery.
  • Reset Timeout: The device features an adjustable reset timeout period that can be set by an external capacitor, allowing designers to customize the reset de-bounce timing as required by the application.
  • Low Power Consumption: With its low power consumption, the ADM1385ARSZ-REEL7 is suitable for battery-powered devices, contributing to extended battery life and reduced power costs.
  • High Accuracy: The supervisory circuit is engineered to deliver high accuracy in voltage monitoring, which is critical for ensuring system stability and performance.
  • Operating Temperature Range: This device operates over a wide temperature range, making it versatile for use in various environments and applications.
  • Package and Availability: The ADM1385ARSZ-REEL7 is offered in a RoHS-compliant, 4-lead SOIC package, and is supplied in tape and reel form for easy assembly and mass production.

Applications

The ADM1385ARSZ-REEL7 is designed for a wide range of applications where accurate voltage monitoring and system reliability are paramount. It is commonly used in:

  • Microprocessor/DSP/FPGA systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Data storage equipment
  • Telecommunications infrastructure

With its robust feature set and compact form factor, the ADM1385ARSZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system integrity and prevent data loss due to power anomalies in their electronic designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7347 $53.8776
19+ $5.5260 $104.9940
29+ $5.3533 $155.2457
39+ $5.1806 $202.0434
50+ $5.0079 $250.3950
67+ $4.4898 $300.8166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess