EN
  • EN
  • DE

ADM1485ARMZ-REEL7

Part No ADM1485ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 5V HS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1014525-ADM1485ARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1485ARMZ-REEL7 CAD Model

Description

Product Overview: ADM1485ARMZ-REEL7 by Analog Devices Inc.

The ADM1485ARMZ-REEL7 is a high-speed, half-duplex RS-485/RS-422 transceiver designed to provide robust communication in industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver is an ideal choice for applications requiring efficient data transmission over long distances and in noisy surroundings.

Key Features

  • Interface Type: RS-485, RS-422
  • Data Rate: Up to 10 Mbps
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 5 V
  • ESD Protection: ±15 kV on the transceiver bus pins
  • Package: 8-MSOP (Mini Small Outline Package)
  • Reel Size: 7-inch reel packaging for automated assembly

The ADM1485ARMZ-REEL7 is specifically engineered to withstand the challenging conditions of industrial communication networks. It can handle data rates up to 10 Mbps, making it suitable for high-speed data acquisition systems, factory automation, and process control. The device operates on a single 5 V power supply and is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of temperatures.

One of the standout features of the ADM1485ARMZ-REEL7 is its robust ESD protection. The transceiver's bus pins are protected against electrostatic discharge events of up to ±15 kV, providing an extra layer of security against the damaging effects of ESD. This makes the device particularly valuable in environments where ESD events are likely to occur.

The compact 8-MSOP package allows for space-saving integration into system designs without sacrificing performance. Additionally, the product comes in a 7-inch reel format, which facilitates efficient and automated assembly processes, making it a convenient choice for mass production.

By incorporating the ADM1485ARMZ-REEL7 into your design, you can achieve reliable, high-speed communication that stands up to the demands of industrial applications, ensuring the integrity and consistency of your data transmission.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9293 $59.1516
29+ $4.0446 $117.2934
45+ $3.9182 $176.3190
61+ $3.7919 $231.3059
79+ $3.6654 $289.5666
106+ $3.2862 $348.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess