EN
  • EN
  • DE

ADM1485JRZ-REEL7

Part No ADM1485JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 30 Mbps
Logic Function Transceiver
Number of Pins 8
Number of Transmitters 1
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 968482-ADM1485JRZ-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1485JRZ-REEL7 CAD Model

Description

ADM1485JRZ-REEL7 - Robust and Reliable Transceiver from Analog Devices Inc.

The ADM1485JRZ-REEL7 is a high-speed, half-duplex RS-485/RS-422 transceiver designed to operate in demanding environments. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver is built to provide reliable communication in industrial, networking, and automation applications. The ADM1485JRZ-REEL7 is available in a compact SOIC package and is part of a tape and reel offering, denoted by the "REEL7" suffix, which makes it suitable for automated assembly processes.

Key Features

  • High-Speed Operation: Supports data rates up to 10 Mbps, making it ideal for high-speed data communication.
  • Thermal Shutdown Protection: Equipped with a thermal protection circuit that disables the driver outputs when a preset temperature is exceeded, ensuring the device's protection against overheating.
  • Power Efficiency: The low-power shutdown mode significantly reduces current consumption when the transceiver is not in use.
  • Extended Common-Mode Range: The ±12V common-mode range allows for better noise immunity and is suitable for multipoint applications in noisy environments.
  • Robustness: Features fail-safe high impedance receiver inputs, which remain in a high impedance state when inputs are left floating, shorted, or terminated but undriven, thus enhancing system reliability.
  • ESD Protection: The device is protected against electrostatic discharge up to ±15 kV on the transceiver interface, minimizing the risk of damage during handling and operation.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Communication in Harsh Environments
  • Factory Automation

The ADM1485JRZ-REEL7 transceiver from Analog Devices Inc. is designed to meet the stringent requirements of industrial data communication. With its advanced features and robust design, it ensures reliable data transmission even in the harshest conditions, making it a preferred choice for engineers and system designers seeking a high-quality communication solution.

For detailed specifications and application support, Analog Devices Inc. provides extensive technical documentation, which can be accessed on their official website or through authorized distributors and representatives.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3946 $55.7840
90+ $1.1443 $102.9870
140+ $1.1086 $155.2040
190+ $1.0728 $203.8320
245+ $1.0371 $254.0895
325+ $0.9298 $302.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,252 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess