EN
  • EN
  • DE

ADM1815-20ART-RL7

Part No ADM1815-20ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1140640-ADM1815-20ART-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADM1815
Introduction Date March 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1815-20ART-RL7 CAD Model

Description

The ADM1815-20ART-RL7 is a high-quality microprocessor supervisory circuit from the reputable manufacturer Analog Devices Inc. This precision device is designed to monitor power supplies in microprocessor systems, providing a reliable reset signal to the host processor whenever the supply voltage drops below a predetermined threshold. It ensures that the microprocessor and its peripherals are reset properly during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Monitoring Precision: The ADM1815-20ART-RL7 offers precise monitoring of the 2.0V power supply voltage, with a tight accuracy that ensures system reliability.
  • Reset Timeout: It features an adjustable reset timeout period, which allows designers to customize the reset assertion time according to the system's needs.
  • Low Power Consumption: With its low power consumption, the device is ideal for power-sensitive applications, helping to extend battery life in portable equipment.
  • Compact Package: The device is available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring reliable performance in diverse environments.

Applications

The ADM1815-20ART-RL7 is well-suited for a variety of applications that require voltage monitoring and processor supervision. These include:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Data Communications Equipment
  • Embedded Systems
  • Industrial Controllers

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADM1815-20ART-RL7
Threshold Voltage 2.0V
Package / Case SOT-23
Operating Temperature Specified by Manufacturer

In conclusion, the ADM1815-20ART-RL7 from Analog Devices Inc. is a robust and precise supervisory circuit that offers an essential layer of protection for advanced electronic systems. Its high accuracy, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess