EN
  • EN
  • DE

ADM1816-10ART-RL7

Part No ADM1816-10ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203733-ADM1816-10ART-RL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Product Status Obsolete
Type Simple Reset/Power-On Reset
Voltage - Threshold 2.88V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Operating Temperature -40°C ~ 105°C (TA)
Ultra Librarian 3D Model Ultra Librarian ADM1816-10ART-RL7 CAD Model

Description

Product Overview: ADM1816-10ART-RL7

The ADM1816-10ART-RL7 is a cutting-edge supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of a family of micropower, voltage-monitoring devices that provide excellent circuit reliability and low power consumption, making it an ideal choice for a wide range of applications.

Key Features:

  • Voltage Monitoring: The ADM1816-10ART-RL7 supervisory circuit is specifically designed to monitor a nominal voltage of 1.0V, providing a precision voltage threshold that ensures system stability and functionality under various conditions.
  • Reset Output: This device features an active low reset output, which holds the microprocessor in a reset state for at least 140ms after the supply voltage exceeds the reset threshold. This ensures that the system has sufficient time to stabilize before the processor starts operating.
  • Low Power Consumption: With its micropower operation, the ADM1816-10ART-RL7 is highly energy-efficient, which helps to extend battery life in portable applications and reduces power consumption in wired systems.
  • Small Footprint: The device is offered in a compact SOT-23 package, making it suitable for space-constrained applications without sacrificing performance or functionality.
  • High Accuracy: Analog Devices Inc. ensures that this supervisory circuit maintains high accuracy, providing reliable voltage monitoring to safeguard system integrity.

Applications:

The ADM1816-10ART-RL7 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Embedded Systems
  • Data Storage Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment

With its robust design and precision monitoring capabilities, the ADM1816-10ART-RL7 from Analog Devices Inc. is an essential component for designers looking to enhance system reliability and performance. Its low power consumption and small form factor make it an excellent choice for modern electronic systems where efficiency and space savings are critical.

Ordering Information:

The ADM1816-10ART-RL7 is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the Analog Devices Inc. official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1513 $63.3215
125+ $0.9447 $118.0875
190+ $0.9152 $173.8880
265+ $0.8857 $234.7105
340+ $0.8562 $291.1080
455+ $0.7676 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess