EN
  • EN
  • DE

AD7468BRT-REEL7

Part No AD7468BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.6 V, Micropower 12-/10-/8-Bit ADCs / 1-Channel Single ADC SAR 320ksps 8-bit Serial 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171744-AD7468BRT-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7468
Introduction Date July 16, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7468BRT-REEL7 CAD Model

Description

AD7468BRT-REEL7 - 12-Bit ADC from Analog Devices Inc.

The AD7468BRT-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of their extensive line of data conversion products designed for applications requiring high accuracy and low power consumption.

The AD7468BRT-REEL7 operates from a single 2.7 V to 5.25 V power supply and features a throughput rate of 1 MSPS (mega-samples per second). This makes it an ideal choice for battery-powered devices and other applications where power efficiency is crucial. With its small form factor, the device comes in a space-saving 6-lead SOT-23 package, which is highly suitable for space-constrained applications.

One of the key features of the AD7468BRT-REEL7 is its user-friendly SPI (Serial Peripheral Interface), which allows easy interfacing with most microprocessors and microcontrollers. The SPI interface ensures simple and efficient data communication, contributing to the device's overall low power consumption.

Additionally, the AD7468BRT-REEL7 includes a track-and-hold circuit that provides excellent dynamic performance. This built-in feature allows the ADC to accurately capture and convert fast transient signals, making it a perfect fit for high-speed signal processing tasks such as medical imaging, communication systems, and data acquisition systems.

For design flexibility, the ADC supports both full power and shutdown modes. In full power mode, the device provides optimal performance, while in shutdown mode, it minimizes power consumption when the ADC is not in active use. This feature is particularly beneficial in portable and remote sensing applications where extending battery life is essential.

In summary, the AD7468BRT-REEL7 from Analog Devices Inc. is a compact, high-speed, low-power 12-bit ADC that delivers reliable performance for a wide range of applications. Its ease of integration, power efficiency, and fast sampling rate make it an excellent choice for designers looking to optimize their systems for precision and efficiency.

For additional information and technical specifications, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5380 $58.9940
32+ $3.7237 $119.1584
49+ $3.6071 $176.7479
67+ $3.4904 $233.8568
86+ $3.3738 $290.1468
115+ $3.0249 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess