EN
  • EN
  • DE

ADM1818-5ART-REEL

Part No ADM1818-5ART-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140642-ADM1818-5ART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1818-5ART-REEL CAD Model

Description

Product Overview: ADM1818-5ART-REEL from Analog Devices Inc.

The ADM1818-5ART-REEL is a remarkable microprocessor supervisory circuit that provides a precise, factory-trimmed monitoring solution for digital systems. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product ensures the reliable operation of microprocessors by monitoring the power supply voltage levels.

Key Features

  • Voltage Monitoring: The ADM1818-5ART-REEL is designed to monitor a nominal voltage of 5V, offering a threshold accuracy of ±1.5%, which is critical for ensuring system stability and preventing data corruption.
  • Reset Output: Upon detecting a voltage that is out of tolerance, the device generates a reset signal that remains asserted for a minimum of 140ms after the supply voltage rises above the reset threshold. This reset signal ensures that the system has sufficient time to return to a stable state before resuming operation.
  • Low Power Consumption: With a quiescent current of typically 17µA, this supervisory circuit is an excellent choice for power-sensitive applications, helping to extend the battery life of portable devices.
  • High Supply Voltage Range: The device operates over a wide supply range of 1.0V to 5.5V, accommodating a variety of digital systems and applications.
  • Compact Packaging: The ADM1818-5ART-REEL comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its tape and reel packaging format facilitates efficient assembly for high-volume production.

Applications

The ADM1818-5ART-REEL is versatile and can be used in a broad array of applications, such as:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial control systems
  • Computers and servers
  • Data storage systems
  • Automotive systems

With its precise voltage monitoring and low power consumption, the ADM1818-5ART-REEL is an essential component for any digital system requiring reliable supervision of its power supply. Analog Devices Inc. has engineered this device to deliver performance and reliability, ensuring that your systems operate smoothly and efficiently.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8658 $57.9870
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8748 $290.3548
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess