EN
  • EN
  • DE

TC74HC125AF(EL

Part No TC74HC125AF(EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839662-TC74HC125AF(EL
Ultra Librarian 3D Model Ultra Librarian TC74HC125AF(EL CAD Model

Description

The TC74HC125AF(EL) is a high-speed quad buffer with three-state outputs from Toshiba Semiconductor and Storage, belonging to the High-speed CMOS (HC) logic family. This device operates with a supply voltage of 2V to 6V. It is designed for buffering signals and driving bus lines in digital systems. The three-state outputs allow multiple devices to share a common bus by enabling or disabling their outputs. The device features separate enable inputs for each buffer, providing flexibility in controlling individual outputs.

Applications:

  • Bus driving and buffering
  • Data line isolation
  • Memory address buffering
  • Input/Output port expansion
  • Level shifting

Features:

  • High-speed operation: tpd = 9 ns (typ.) at VCC = 5V
  • Wide operating voltage range: VCC = 2V to 6V
  • Low power consumption: ICC = 1 μA (max.) at VCC = 5V
  • Three-state outputs
  • Separate enable inputs for each buffer
  • Symmetrical output drive: |IOH| = IOL = 4 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: SOIC14 (Small Outline Integrated Circuit)

Benefits:

  • Improved system performance due to high-speed operation
  • Energy efficiency due to low power consumption
  • Flexibility in controlling individual outputs
  • Bus isolation to prevent signal conflicts
  • Suitable for a wide range of voltage levels
  • Directly drives LEDs and other low-current loads
  • Compact size for space-constrained applications

Additional Details:

The TC74HC125AF(EL) is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes. The 'AF' suffix indicates a surface mount package (SOIC14), and the 'EL' denotes an environmentally friendly lead-free version. This buffer is suitable for a wide range of digital logic applications, particularly those involving bus systems and memory interfacing. It’s compatible with both TTL and CMOS logic levels, providing versatility in system design. The separate enable inputs provide precise control over the output states, enabling efficient bus management.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2964 $59.3352
43+ $2.7050 $116.3150
67+ $2.6207 $175.5869
92+ $2.5352 $233.2384
118+ $2.4509 $289.2062
158+ $2.1980 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess