EN
  • EN
  • DE

BUK762R6-60E,118

Part No BUK762R6-60E,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 120A D2PAK / N-Channel 60 V 120A (Tc) 324W (Tc) Surface Mount D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 140 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 10170 pF @ 25 V
Power Dissipation (Max) 324W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number BUK762
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-1090-6,568-10243-6,568-10243-6-ND,568-10243-1,568-10243-2,568-10243-2-ND,568-10243-1-ND,BUK762R6-60E,118-ND,1727-1090-1,1727-1090-2,934066664118
Standard Package 800
Win Source Part Number 1050071-BUK762R6-60E,118
Ultra Librarian 3D Model Ultra Librarian BUK762R6-60E,118 CAD Model

Description

The BUK762R6-60E,118 is a single N-channel enhancement mode field effect transistor from Nexperia USA Inc.

  • Usage: It is designed for use in discrete semiconductor products, specifically transistors.
  • Packaging: The transistor is packaged in tape & reel and has a standard package of 800.
  • Voltage: It has a maximum voltage of 60V
  • Current: continuous drain current of 120A @ 25°C.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,753 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess