EN
  • EN
  • DE

ADM202EARNZ-REEL

Part No ADM202EARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V 15KV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008960-ADM202EARNZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM202EARNZ-REEL CAD Model

Description

The ADM202EARNZ-REEL is a robust, high-speed, 2-channel RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to operate from a single 5V power supply, making it an ideal choice for a wide range of applications that require reliable data transmission and reception.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Data Rate: Up to 0.2 Mbps
  • Operating Voltage: 4.5V to 5.5V
  • ESD Protection: ±15kV on RS-232 input/output pins
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 16-SOIC
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Performance and Durability

The ADM202EARNZ-REEL transceiver is engineered for optimal performance in challenging environments. It features a high ESD protection level, safeguarding the device against electrostatic discharges that can occur during handling or operation. The transceiver's wide operating temperature range ensures reliable functionality in various industrial settings.

Applications

With its robust design and high-speed data capabilities, the ADM202EARNZ-REEL is suitable for a multitude of applications, including:

  • Point-of-Sale (POS) Systems
  • Data Communication Systems
  • Peripheral Device Interfaces
  • Modems
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM202EARNZ-REEL is no exception. It is manufactured to the highest standards to ensure consistent and reliable operation. The device is also RoHS compliant, adhering to the latest environmental regulations and standards for electronic components.

Ordering Information

The ADM202EARNZ-REEL is available in a tape and reel package, which facilitates efficient assembly during the manufacturing process. This packaging ensures safe delivery and storage of the components before they are mounted onto printed circuit boards.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3452 $53.8080
95+ $1.1038 $104.8610
145+ $1.0693 $155.0485
195+ $1.0348 $201.7860
250+ $1.0003 $250.0750
335+ $0.8968 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess