EN
  • EN
  • DE

ADM202EARU

Part No ADM202EARU
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 15KV 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADM202
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140646-ADM202EARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM202EARU CAD Model

Description

Product Overview: ADM202EARU by Analog Devices Inc.

The ADM202EARU is a robust, high-speed, 2-channel RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This interface IC is designed to operate from a single 5V power supply, making it an ideal choice for many communication applications requiring reliable data transfer over RS-232 protocol. The ADM202EARU is specifically crafted to meet the EIA-232E and V.28 specifications, ensuring compatibility and ease of integration with a wide array of RS-232 communication systems.

One of the standout features of the ADM202EARU is its high data rate capability, supporting transmission speeds up to 230 kbps. This makes it suitable for high-speed serial communication in industrial, commercial, and consumer products where efficient data exchange is critical. Additionally, it incorporates a minimum ±2000 V ESD protection on RS-232 input/output pins, providing enhanced durability and resilience against electrostatic discharge events, which are common in industrial environments.

The ADM202EARU comes in a TSSOP-16 package, which is compact and space-efficient, allowing for a small footprint on PCB designs. This can be particularly advantageous in applications where board space is at a premium. It features two drivers and two receivers, offering full-duplex communication that can be utilized in point-to-point or multi-point configurations.

Furthermore, this transceiver includes a shutdown mode that reduces the supply current to less than 1 µA, making it an excellent choice for power-sensitive applications. The device also offers a guaranteed mouse drive ability, which means it can be used to directly drive a mouse or other peripheral devices that require RS-232 interface without the need for additional level shifters or power supplies.

With its combination of high-speed data transfer, robust ESD protection, and low-power shutdown mode, the ADM202EARU by Analog Devices Inc. is a versatile and reliable solution for any system requiring RS-232 communication. Its adherence to industry standards and capability to operate in harsh environments make it a go-to choice for designers and engineers looking to incorporate a trusted RS-232 transceiver into their products.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5923 $51.8460
48+ $2.1271 $102.1008
73+ $2.0606 $150.4238
101+ $1.9941 $201.4041
130+ $1.9277 $250.6010
174+ $1.7282 $300.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess