The ADM206AR from Analog Devices Inc. is a robust RS-232 transceiver solution designed to operate at a 5 V power supply. This high-speed device is particularly suitable for applications that require reliable data transmission with ESD (Electrostatic Discharge) protection. The ADM206AR is an integral component for a wide range of communication systems where maintaining signal integrity is paramount.
Key Features
- High Data Rates: Supports data rates up to 230 kbps, making it suitable for high-speed serial communication.
- ESD Protection: Features ESD protection to ±15 kV, ensuring durability and reliability in harsh electrical environments.
- Low Power Shutdown Mode: Incorporates a power-saving shutdown mode that reduces power consumption when not in active use.
- Extended Temperature Range: Operates effectively over an industrial temperature range, making it versatile for various applications.
Applications
The ADM206AR is ideal for a diverse range of applications, including but not limited to:
- Industrial and telecommunications systems
- Data acquisition systems
- Point of sale equipment
- Peripherals connecting to microcontroller systems
Technical Specifications
Parameter
Value
Number of Drivers/Receivers
4/5
Supply Voltage
5 V
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
Package / Case
SSOP-28
The ADM206AR transceiver from Analog Devices Inc. is a reliable and efficient solution for high-speed serial communications with the added benefit of ESD protection. Its low power consumption and wide operating temperature range make it an excellent choice for industrial applications where performance and durability are critical.