EN
  • EN
  • DE

ADM232LJN

Part No ADM232LJN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description +5 V Powered CMOS RS-232 Drivers/Receivers | IC TX/RX DUAL RS-232 5VLP 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADM232
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140696-ADM232LJN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM232LJN CAD Model

Description

Product Overview: ADM232LJN by Analog Devices Inc.

The ADM232LJN is a high-performance, precision integrated circuit from Analog Devices Inc., designed to fulfill a wide range of communication requirements in digital systems. This robust and reliable device is part of the family of RS-232 and V.28 transceivers, which are intended to interface data terminal equipment (DTE) with data communication equipment (DCE).

Key Features

  • Power Supply Range: The ADM232LJN operates from a single 5V power supply, making it suitable for a variety of applications that require standard logic level voltages.
  • High Data Rates: With a capability to handle data rates up to 120 kbps, this component is ideal for high-speed serial communication.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-operated and power-sensitive systems.
  • Improved ESD Protection: It includes enhanced electrostatic discharge (ESD) protection up to ±15 kV, ensuring durability and reliability under harsh conditions.
  • Dual Charge Pump: The integrated dual charge pump circuitry allows the ADM232LJN to deliver compliant RS-232 voltage levels from a single 5V supply.
  • Driver and Receiver Count: This IC features two drivers and two receivers, providing the necessary interface for full-duplex communication.

Applications

The ADM232LJN is versatile and can be used in a multitude of applications, including:

  • Portable Computing Devices
  • Low Power Modems
  • Serial Data Transfer and Communication
  • Battery-Powered Systems
  • Peripheral Interfaces

Package and Quality

The device is packaged in a standard 16-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs. Analog Devices Inc. is known for their commitment to high-quality products, and the ADM232LJN is no exception. It is manufactured to meet stringent industry standards, ensuring performance and reliability for critical communication tasks.

For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess