EN
  • EN
  • DE

ADM237LJRZ-REEL

Part No ADM237LJRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5:3 5V LP 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 113012-ADM237LJRZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM237LJRZ-REEL CAD Model

Description

The ADM237LJRZ-REEL is a high-performance, 5-driver/3-receiver RS-232 transceiver from Analog Devices Inc., designed to meet the stringent requirements of the EIA-232-E and V.28 specifications while maintaining a low power consumption. This integrated circuit is particularly suitable for portable or compact communication devices where power efficiency and space are critical considerations.

Key Features:

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 5/3
  • Supply Voltage: Single 5V
  • Data Rate: Up to 230 kbps
  • ESD Protection: ±15kV on RS-232 input/output pins
  • Low Power Shutdown Mode: Reduces power consumption when not in active use
  • Package: SOIC-24
  • Operating Temperature Range: 0°C to +70°C
  • RoHS Compliant: Yes

The ADM237LJRZ-REEL transceiver includes a slew-rate-limited feature, which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring reliable data transmission even in harsh environmental conditions. Additionally, the device's enhanced electro-static discharge (ESD) protection prevents damage to the device in the event of unexpected voltage spikes.

With its integrated charge pump circuitry, the ADM237LJRZ-REEL generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, which simplifies power management within the system. This eliminates the need for multiple power supplies, thereby reducing the overall bill of materials and simplifying design complexity.

The device's compact SOIC-24 package makes it an excellent choice for space-constrained applications. Its tape and reel packaging (REEL) format also facilitates efficient, automated surface-mount assembly processes, making it ideal for high-volume production environments.

In summary, the ADM237LJRZ-REEL from Analog Devices Inc. is a robust, low-power RS-232 transceiver that is perfect for applications requiring reliable data communication with minimal power draw and space usage. Its comprehensive feature set and compliance with industry standards make it a versatile and dependable choice for designers and engineers in the communications field.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6380 $50.9320
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7985 $201.4920
93+ $2.7052 $251.5836
124+ $2.4254 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess