EN
  • EN
  • DE

ADM2461EBRWZ-RL7

Part No ADM2461EBRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half RS422, RS485 16-SOIC
Manufacturer Analog Devices Inc.
Series ADM2461E
Package Reel - TR
Family Name ADM2461
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADM2461EBRWZ-RL7DKR, 505-ADM2461EBRWZ-RL7CT, 505-ADM2461EBRWZ-RL7TR
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852123-ADM2461EBRWZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM2461EBRWZ-RL7 CAD Model

Description

ADM2461EBRWZ-RL7 - Robust, Isolated RS-485 Transceiver

The ADM2461EBRWZ-RL7 is a high-performance, isolated RS-485 transceiver module designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This product offers a combination of high-speed data communication, robust isolation, and superior reliability, making it an ideal choice for critical industrial and communication applications.

Key Features:

  • Integrated Isolation: The ADM2461EBRWZ-RL7 features Analog Devices' iCoupler® technology, providing isolation between the logic and bus transceiver sides, ensuring safety and preventing ground loops.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, this transceiver can handle high-speed data transmission with ease, making it suitable for modern industrial networks.
  • Robust ESD Protection: With high ESD protection levels, the device is designed to withstand harsh industrial environments, ensuring data integrity and device longevity.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the transceiver's reliability and operational lifespan.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range from -40°C to +85°C, making it versatile for various climatic conditions.

Applications:

The ADM2461EBRWZ-RL7 is suited for a range of applications including, but not limited to:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

Package and Quality:

The device comes in a compact 16-lead, wide-body SOIC package (RW-16) with an increased creepage distance to enhance isolation. It is available in a tape and reel format with the suffix 'RL7' indicating the packaging method suitable for automated assembly. Analog Devices ensures the highest quality standards, with rigorous testing and quality control measures in place for all their products.

With its combination of features, the ADM2461EBRWZ-RL7 by Analog Devices Inc. stands out as a reliable and efficient solution for isolated data communication in demanding industrial environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1023 $51.0230
24+ $4.1865 $100.4760
37+ $4.0557 $150.0609
51+ $3.9248 $200.1648
66+ $3.7940 $250.4040
89+ $3.4015 $302.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess