EN
  • EN
  • DE

599\HY57V161610DTC-7

Part No 599\HY57V161610DTC-7
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 1Mx16-7 143MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945780-599\HY57V161610DTC-7
Series *
Ultra Librarian 3D Model Ultra Librarian 599\HY57V161610DTC-7 CAD Model

Description

The HY57V161610DTC-7 is a 16M x 16-bit synchronous DRAM (SDRAM) from Hynix Semiconductor. This component is designed for memory applications requiring high speed and large capacity. It operates at a high clock frequency, enabling rapid data transfer and processing.

Applications

  • High-performance computing systems: Used in servers and workstations requiring substantial memory bandwidth.
  • Graphics cards: As frame buffers to support fast rendering and display of graphical data.
  • Networking equipment: Employed in routers, switches, and other network devices for buffering and managing network traffic.
  • Digital video recorders (DVRs): Used to store video data.
  • Gaming consoles: Provides memory for game data, textures, and other graphical assets.

Features

  • 16M x 16-bit organization: Provides a large memory capacity, suitable for data-intensive applications.
  • Synchronous operation: Operates in sync with the system clock, enabling precise data transfer timing.
  • Double data rate (DDR) capability: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • LVTTL compatible inputs: Compatible with low-voltage transistor-transistor logic (LVTTL) signals, simplifying interfacing with other digital components.
  • Auto precharge option: Simplifies memory management by automatically precharging the memory cells after a read or write operation.
  • Burst read/write operation: Supports burst mode, allowing for the transfer of multiple data words in a single operation.

Benefits

  • High bandwidth: Enables rapid data transfer, improving system performance.
  • Large memory capacity: Provides ample storage for data-intensive applications.
  • Low power consumption: Reduces overall system power requirements.
  • Simplified memory management: Auto precharge feature reduces the complexity of memory controller design.
  • Compatibility: LVTTL compatible inputs ensure easy integration with other system components.

Additional Details

The HY57V161610DTC-7 operates within a specific voltage range and temperature range. Detailed timing parameters are available in the Hynix Semiconductor datasheet. It typically comes in a TSOP (Thin Small Outline Package) for surface mount assembly on PCBs.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess