EN
  • EN
  • DE

ADM2486BRWZ

Part No ADM2486BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 20Mbps
Propagation Delay tpLH / tpHL (Max) 55ns, 55ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 5ns, 5ns
Supply Voltage - Operating 3 V, 5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 008983-ADM2486BRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Metering, Industrial, Building Automation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADM2486BRWZ CAD Model

Description

ADM2486BRWZ: Robust, High-Speed, Isolated RS-485/RS-422 Transceiver

The ADM2486BRWZ is a superior integrated circuit designed by Analog Devices Inc., tailored for high-speed bidirectional data communication on balanced transmission lines. It is part of the industry-leading portfolio of products that cater to RS-485 and RS-422 standards, ensuring reliable and robust communication in electrically harsh environments or over long distances.

This transceiver is housed in a 16-lead SOIC wide-body package, providing ample isolation clearance and creepage required for high-voltage applications. The ADM2486BRWZ incorporates Analog Devices' iCoupler® technology, which uses magnetic coupling to achieve signal isolation. This feature allows the device to provide a robust isolation rating of 2.5 kV RMS, making it an excellent choice for systems where electrical isolation is a critical requirement.

With an extended temperature range of -40°C to +85°C, the ADM2486BRWZ is suitable for various industrial applications, including industrial field buses, factory automation, energy metering, and HVAC systems. Its high data rate capability of up to 500 kbps supports the demands of high-speed data transmission while maintaining signal integrity.

The device is designed with a full-duplex configuration, enabling simultaneous transmission and reception of data. It features thermal shutdown protection and a fail-safe receiver that ensures a logic high output when inputs are open, shorted, or idle, thus enhancing the reliability of the system it is integrated into.

Key features of the ADM2486BRWZ include:

  • Integrated isolated RS-485/RS-422 transceiver
  • 2.5 kV RMS signal and power isolated
  • Operates from a single 5 V power supply
  • High data rates up to 500 kbps
  • Thermal shutdown protection
  • Fail-safe receiver for open, short, and idle bus conditions
  • 16-lead SOIC wide-body package
  • Extended temperature range: -40°C to +85°C

Overall, the ADM2486BRWZ from Analog Devices Inc. is a powerful solution for any application requiring reliable data transmission with electrical isolation. Its robust design and advanced features ensure that it can meet the stringent requirements of industrial communication systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2194 $51.5104
34+ $3.0157 $102.5338
52+ $2.9138 $151.5176
74+ $2.7100 $200.5400
96+ $2.6082 $250.3872
120+ $2.5063 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,340 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess