EN
  • EN
  • DE

ADM2487EBRWZ

Part No ADM2487EBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Rise and Fall Time 1.1μs, 1.1μs (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 42169-ADM2487EBRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM2487EBRWZ CAD Model

Description

ADM2487EBRWZ Isolated RS-485 Transceiver by Analog Devices Inc.

The ADM2487EBRWZ is a robust, high-speed, fully isolated RS-485 transceiver designed to provide efficient communication in industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver is part of their extensive range of interface ICs that are known for their reliability and performance.

Key Features

  • Integrated Isolation: The device features Analog Devices' iCoupler® technology, providing 2500 V RMS isolation for the RS-485/RS-422 transceiver, which helps in protecting against high voltage spikes and ground loop currents.
  • High Data Rates: It supports data rates up to 500 kbps, allowing for high-speed data communication that is essential for modern industrial applications.
  • Thermal Shutdown Protection: The ADM2487EBRWZ includes thermal shutdown protection, which ensures that the device is protected from overheating, enhancing its reliability and lifespan.
  • Bidirectional Communication: This transceiver supports full-duplex communication, enabling simultaneous two-way data transmission.
  • Wide Operating Temperature Range: With an industrial temperature range of -40°C to +85°C, the ADM2487EBRWZ can operate reliably in extreme environments.
  • ESD Protection: It comes with built-in ESD protection, which safeguards the device against electrostatic discharges that can occur during handling or operation.
  • Low Power Consumption: The device is designed for efficient power usage, which is critical for energy-sensitive applications.

Applications

The ADM2487EBRWZ transceiver is ideal for a variety of industrial applications that require reliable data transmission with electrical isolation. These include:

  • Industrial field buses
  • Factory automation
  • Building automation systems
  • Process control networks

Package and Quality

Encased in a 16-lead, wide-body SOIC package, the ADM2487EBRWZ ensures a compact footprint while providing ample isolation needed for robust industrial designs. Analog Devices Inc. is committed to high-quality standards, and this product meets stringent industrial specifications for performance and durability.

With its combination of advanced features and proven technology, the ADM2487EBRWZ from Analog Devices Inc. is a top choice for engineers looking to implement isolated RS-485 communication in their industrial systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0617 $54.3702
12+ $8.4882 $101.8584
19+ $8.2015 $155.8285
27+ $7.6279 $205.9533
35+ $7.3412 $256.9420
43+ $7.0544 $303.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess