EN
  • EN
  • DE

ADM2682EBRIZ

Part No ADM2682EBRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description OPTOISO 5KV TRANSCEIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 15ns, 15ns (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC-IC
Win Source Part Number 008989-ADM2682EBRIZ
Family Name ADM2682E
Introduction Date May 06, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM2682EBRIZ CAD Model

Description

Analog Devices ADM2682EBRIZ Isolated RS-485 Transceiver

The ADM2682EBRIZ from Analog Devices Inc. is a fully integrated, robust RS-485/RS-422 transceiver that combines high-speed, half-duplex communication capability with galvanic isolation. This device is designed to provide reliable data communications in harsh industrial environments where electrical noise and ground loops can be problematic.

Key Features:

  • Integrated Isolation: The ADM2682EBRIZ features an isoPower® integrated, isolated dc-to-dc converter, providing both signal and power isolation for a simplified PCB layout and reduced design complexities.
  • High Data Rate: Capable of supporting data rates up to 16 Mbps, this transceiver is well-suited for high-speed data communication applications.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • ESD Protection: The device includes ±8 kV/±15 kV ESD protection on the transceiver bus pins, safeguarding against electrostatic discharge events.
  • Thermal Shutdown Protection: It also features thermal shutdown protection to prevent damage from overheating.
  • High Common-Mode Transient Immunity: With an impressive common-mode transient immunity of >25 kV/μs, the ADM2682EBRIZ ensures stable operation even in the presence of high noise levels.
  • Regulatory Approvals: The transceiver is approved by regulatory standards, including UL, CSA, VDE, and CQC, making it a reliable choice for global applications.

Applications:

The ADM2682EBRIZ is ideal for a variety of applications where isolation is critical, such as:

  • Industrial field buses
  • Motor control
  • Process control networks
  • Data acquisition systems

Package and Quality:

Encased in a compact, 16-lead wide-body SOIC package, the ADM2682EBRIZ is designed to meet the demands of space-constrained applications while ensuring robust performance. Analog Devices Inc. is known for its commitment to high-quality products, and the ADM2682EBRIZ is no exception, providing reliable and efficient performance for critical communication systems.

With its combination of integrated features and rugged design, the ADM2682EBRIZ is an excellent choice for engineers looking to implement isolated RS-485/RS-422 interfaces with minimal design effort and maximum protection against the rigors of industrial environments.

You May Also Be Interested in

2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7279 $50.9116
10+ $10.4434 $104.4340
15+ $10.1171 $151.7565
21+ $9.7907 $205.6047
27+ $9.4644 $255.5388
36+ $8.4853 $305.4708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,522 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess