EN
  • EN
  • DE

ADM2795EBRWZ-RL7

Part No ADM2795EBRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 2.5Mbps
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM2795
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM2795EBRWZ-RL7DKR,ADM2795EBRWZ-RL7-ND,505-ADM2795EBRWZ-RL7CT,505-ADM2795EBRWZ-RL7TR
Standard Package 400
Win Source Part Number 997721-ADM2795EBRWZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM2795EBRWZ-RL7 CAD Model

Description

Product Overview: ADM2795EBRWZ-RL7

The ADM2795EBRWZ-RL7 is a robust, high-speed transceiver module from Analog Devices Inc., designed to facilitate reliable communication over RS-485/RS-422 networks. This integrated circuit is engineered to withstand the harsh demands of industrial environments and is suitable for a wide range of applications including, but not limited to, industrial fieldbus networks, data acquisition systems, and digital motor or motion control.

Key Features

  • High Data Rates: The ADM2795EBRWZ-RL7 supports data rates up to 25 Mbps, enabling fast and efficient data transmission for time-sensitive applications.
  • Integrated Isolation: With integrated iCoupler® technology, the device offers 5 kV RMS signal and power isolation, enhancing system reliability and protecting against electrical noise and ground loops.
  • Extended Temperature Range: This transceiver operates effectively across a wide temperature range from -40°C to +105°C, making it an ideal choice for extreme operating conditions.
  • Robust ESD Protection: It features high ESD protection levels, ensuring resilience against electrostatic discharges which are common in industrial settings.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, further enhancing its reliability and longevity.

Package and Compliance

The ADM2795EBRWZ-RL7 is available in a compact 20-lead SOIC wide body package, which is RoHS compliant and designed for space-constrained applications. The lead-free finish and the green manufacturing process underscore Analog Devices' commitment to environmental sustainability.

Applications

  • Industrial Control Systems
  • Building Automation
  • Factory Automation and Process Control
  • Instrumentation and Sensor Interfaces

With its combination of high-speed data transmission, robust isolation, and durable construction, the ADM2795EBRWZ-RL7 from Analog Devices Inc. represents a reliable solution for designers looking to improve communication in industrial environments. Its specialized features ensure that it can meet the rigorous demands of modern industrial applications while maintaining data integrity and system safety.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6979 $55.3958
5+ $22.7265 $113.6325
7+ $22.0163 $154.1141
10+ $21.3061 $213.0610
13+ $20.5959 $267.7467
17+ $18.4653 $313.9101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 584 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess