EN
  • EN
  • DE

ADM3054BRWZ-REEL7

Part No ADM3054BRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Digital Isolators
Manufacturer Analog Devices Inc.
Win Source Part Number 172937-ADM3054BRWZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3054BRWZ-REEL7 CAD Model

Description

ADM3054BRWZ-REEL7 - Isolated CAN Transceiver

The ADM3054BRWZ-REEL7 is a high-performance, isolated CAN (Controller Area Network) transceiver module from Analog Devices Inc., designed to provide robust communication in demanding industrial and automotive environments. This component ensures reliable data transmission and reception over CAN networks, with the added benefit of galvanic isolation to protect against common-mode voltage, transients, and ground loops.

Key Features

  • Signal Isolation: The device integrates Analog Devices' iCoupler® technology to provide 2.5 kV RMS signal isolation, ensuring the safe operation of the CAN bus in electrically noisy environments.
  • Data Rates: Capable of supporting CAN data rates up to 1 Mbps, the ADM3054BRWZ-REEL7 is suitable for high-speed communication requirements.
  • Thermal Performance: Housed in a 16-lead, wide-body SOIC package, the product features an extended industrial temperature range from -40°C to +125°C, making it reliable in extreme conditions.
  • EMC Compliance: It complies with the stringent EMC requirements of IEC 61000-4-x standards, which is critical for industrial and automotive applications.
  • Bus Protection: The transceiver includes protection features such as overvoltage and overcurrent protection, enhancing the resilience of the communication network.

Applications

The ADM3054BRWZ-REEL7 is ideal for various applications that require robust and isolated CAN communication, such as:

  • Industrial automation and control systems
  • Automotive networks, including body control modules and powertrain systems
  • Building automation and HVAC control
  • Medical equipment and devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM3054BRWZ-REEL7 is no exception. The device is available in a tape and reel format (REEL7), which is suitable for automated manufacturing processes, ensuring a reliable supply for mass production requirements. With its robust design and proven technology, the ADM3054BRWZ-REEL7 transceiver stands as a top choice for designers looking to implement isolated CAN interfaces in their systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess