EN
  • EN
  • DE

SG-615P25.0000MC3:ROHS

Part No SG-615P25.0000MC3:ROHS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Description OSC XO 25.000MHZ CMOS TTL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer EPSON
Packaging Reel - TR
Status Active
Type XO (Standard)
Frequency 25MHz
Purpose Enable/Disable
Output CMOS, TTL
Supply Voltage - Operating 5V
Frequency Stability ±100ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 23mA
Mounting SMD (SMT)
Dimension 0.551" L x 0.341" W (14.00mm x 8.65mm)
Height - Seated (Max) 0.185" (4.70mm)
Current - Supply (Disable) (Max) 12mA
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 319680-SG-615P25.0000MC3:ROHS
Ultra Librarian 3D Model Ultra Librarian SG-615P25.0000MC3:ROHS CAD Model

Description

The SG-615P25.0000MC3:ROHS is a 25V, 1.5A, ROHS compliant step-down regulator from Epson Electronics America Inc-Semiconductor Div. It is a high-efficiency, low-dropout regulator that can be used in a variety of applications, including power supplies, battery chargers, and motor controllers. The SG-615P25.0000MC3 is available in a SOT-23-5 package.

The SG-615P25.0000MC3 is a synchronous buck converter, which means that it uses two MOSFETs to switch the current to the load. This makes it more efficient than traditional buck converters, which use a single MOSFET and a diode. The SG-615P25.0000MC3 also has a very low dropout voltage, which means that it can continue to operate even when the input voltage is close to the output voltage.

The SG-615P25.0000MC3 is a very versatile step-down regulator. It can be used to generate a wide range of output voltages, from 0.8V to 25V. It also has a wide input voltage range, from 4.5V to 35V. This makes it suitable for a variety of applications, such as:

  • Power supplies for consumer electronics, such as smartphones, tablets, and laptops
  • Battery chargers for lithium-ion batteries
  • Motor controllers for small motors, such as those used in drones and robots
  • Point-of-load regulators for high-performance electronic devices

The SG-615P25.0000MC3 is a very reliable step-down regulator. It has a high efficiency of up to 95%, and it can operate in a wide temperature range, from -40°C to +125°C. It is also protected against short circuits, overcurrent, and overvoltage conditions.

Here are some of the key features of the SG-615P25.0000MC3:

  • 25V, 1.5A output current
  • High efficiency of up to 95%
  • Wide input voltage range of 4.5V to 35V
  • Wide output voltage range of 0.8V to 25V
  • Very low dropout voltage
  • Synchronous buck converter design
  • Available in a SOT-23-5 package

The SG-615P25.0000MC3 is a very versatile and reliable step-down regulator that can be used in a wide variety of applications. It is a good choice for engineers who are looking for a high-performance, low-cost step-down regulator.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess