EN
  • EN
  • DE

INA-02184-TR1

Part No INA-02184-TR1
Manufacturer Agilent(Hewlett-Packard)
Description Low Noise, Cascadable Silicon Bipolar MMIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1185714-INA-02184-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA-02184-TR1 CAD Model

Description

The INA-02184-TR1 is a high-performance Gallium Arsenide (GaAs) MMIC (Monolithic Microwave Integrated Circuit) amplifier designed for low-noise and high-gain applications in the 0.5 GHz to 6 GHz frequency range. Manufactured by Agilent (Hewlett-Packard), it is commonly used in wireless communication systems and other high-frequency applications where signal amplification is required with minimal noise.

Applications

  • Wireless Communication Systems
  • Low Noise Amplifiers (LNAs)
  • RF Front-Ends
  • Satellite Communication Systems
  • Instrumentation Amplifiers

Features

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise added to the signal.
  • Wide Frequency Range: Operates efficiently from 0.5 GHz to 6 GHz.
  • Internally Matched: Simplifies circuit design and reduces external component count.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits

  • Improved Signal Quality: High gain and low noise figure enhance the signal-to-noise ratio.
  • Simplified Circuit Design: Internal matching simplifies integration into RF systems.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Compact Size: Small package allows for use in space-constrained applications.

Technical Specifications (Typical):

  • Frequency Range: 0.5 GHz to 6 GHz
  • Gain: 20 dB (typical)
  • Noise Figure: 1.5 dB (typical)
  • Output Power (P1dB): 8 dBm (typical)
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package: SOT-143

The INA-02184-TR1 is an excellent choice for applications requiring high gain and low noise amplification in the microwave frequency range. Its internal matching simplifies circuit design, and its small size makes it suitable for compact RF systems. Always consult the official datasheet for the most accurate and detailed specifications before using this component in a design. The 'TR1' likely signifies tape and reel packaging for automated assembly.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess