EN
  • EN
  • DE

ADM3061EBRMZ

Part No ADM3061EBRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000666-ADM3061EBRMZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Type Transceiver
Package Tube
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package 8-MSOP
Base Product Number ADM3061
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ADM3061EBRMZ CAD Model

Description

ADM3061EBRMZ - RS-485 Transceiver by Analog Devices Inc.

The ADM3061EBRMZ is a high-speed, 3.3V, half-duplex RS-485/RS-422 transceiver designed by Analog Devices Inc. to provide robust communication in harsh industrial environments. It is part of the robust ADM306xE family of transceivers that integrate iCoupler® and isoPower® technologies to offer isolated data transmission and power in a single package, ensuring reliable operation in electrically noisy conditions.

Key Features:

  • Integrated Isolation: The device features 2.5kV RMS signal and power isolation, which is achieved through Analog Devices' proprietary iCoupler and isoPower technologies, reducing board space and system cost.
  • High Data Rate: Capable of supporting data rates up to 16 Mbps, the ADM3061EBRMZ is suitable for high-speed communication applications.
  • Half-Duplex Operation: The transceiver operates in a half-duplex mode, allowing for bidirectional communication over a single pair of wires.
  • Extended Common-Mode Range: The device operates with a common-mode voltage range of -7V to +12V, exceeding the industry-standard RS-485 specifications, which makes it more resilient to ground potential differences.
  • Thermal Shutdown and Short-Circuit Protection: Built-in safety features include thermal shutdown protection and current-limiting circuits to protect against fault conditions.
  • Low Power Consumption: With reduced power requirements, the ADM3061EBRMZ is energy-efficient, which is critical for power-sensitive applications.
  • Small Package Size: The transceiver comes in a compact 10-lead MSOP package, saving valuable board space in dense designs.

Applications:

The ADM3061EBRMZ is ideal for a wide range of applications where isolation and robustness are essential. It is commonly used in industrial fieldbuses, such as PROFIBUS, Modbus, and other RS-485/RS-422 networks. Additionally, it finds applications in isolated sensors and actuators, HVAC control networks, and energy metering systems, where reliable data transmission is crucial.

Analog Devices Inc. has designed the ADM3061EBRMZ with the perfect blend of speed, robustness, and integration, making it a go-to solution for designers looking to enhance their communication systems' reliability and integrity.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8028 $52.8168
14+ $7.2229 $101.1206
22+ $6.9971 $153.9362
30+ $6.7714 $203.1420
39+ $6.5457 $255.2823
52+ $5.8686 $305.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,999 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess