EN
  • EN
  • DE

ADM3078EARZ-REEL7

Part No ADM3078EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 16Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1140739-ADM3078EARZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADM3078E
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Metering, Lighting, Communications & Networking, Sensing & Instrumentation, Security
Ultra Librarian 3D Model Ultra Librarian ADM3078EARZ-REEL7 CAD Model

Description

ADM3078EARZ-REEL7 - Low Power, 3.3 V, RS-485/RS-422 Transceiver by Analog Devices Inc.

The ADM3078EARZ-REEL7 is a robust, low-power transceiver module designed by Analog Devices Inc. for RS-485 and RS-422 communication protocols. This integrated circuit is engineered to operate at a 3.3 V power supply, making it an ideal component for energy-efficient applications that require reliable data transmission over long distances or in noisy environments.

Constructed with Analog Devices' cutting-edge technology, the ADM3078EARZ-REEL7 offers full-duplex communication with data rates up to 500 kbps. The device is characterized by its high ESD protection, ensuring resilience against electrostatic discharges up to ±15 kV on the transceiver's bus pins, which significantly enhances its reliability and longevity in harsh industrial settings.

The transceiver comes in a compact 8-lead SOIC package, which is both space-saving and convenient for integration into various system designs. It is available on a 7-inch reel (REEL7), which is suitable for automated manufacturing processes, making it a preferred choice for high-volume production.

Key features of the ADM3078EARZ-REEL7 include:

  • True fail-safe receiver inputs, which ensure a logic high "1" output if the inputs are open, shorted, or idle.
  • Thermal shutdown and short-circuit protection, which provide additional safety mechanisms to prevent damage from overheating or wiring faults.
  • Half-duplex and full-duplex pin options, offering design flexibility to meet various application requirements.
  • Low power consumption, with an operational current as low as 370 µA and a shutdown current of 10 nA, contributing to energy savings in the end application.
  • Extended temperature range from -40°C to +85°C, enabling reliable operation under extreme environmental conditions.

Applications for the ADM3078EARZ-REEL7 are diverse, ranging from industrial field bus networks and factory automation to building control systems and point-of-sale equipment. Its robust performance, combined with power efficiency, makes it an excellent choice for designers seeking to implement RS-485/RS-422 communication interfaces with minimal energy consumption and maximum reliability.

Overall, the ADM3078EARZ-REEL7 from Analog Devices Inc. represents a high-quality, versatile solution for RS-485/RS-422 data transmission in a wide array of electronic systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5441 $51.2646
15+ $7.0106 $105.1590
23+ $6.7915 $156.2045
31+ $6.5724 $203.7444
40+ $6.3533 $254.1320
53+ $5.6961 $301.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess