EN
  • EN
  • DE

ADM3101EACPZ-250R7

Part No ADM3101EACPZ-250R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3.3V 15KV 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-LFCSP-WQ (3x3)
Win Source Part Number 008993-ADM3101EACPZ-250R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM3101E
Introduction Date May 04, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM3101EACPZ-250R7 CAD Model

Description

ADM3101EACPZ-250R7: A Robust RS-232 Transceiver from Analog Devices Inc.

The ADM3101EACPZ-250R7 is a high-speed, 2.5V to 3.3V, single-channel RS-232/V.28 transceiver from Analog Devices Inc., designed to operate with very low power consumption and includes a data rate of up to 250 kbps. This advanced transceiver is an ideal solution for applications requiring efficient data communication through a standard serial interface.

Enclosed in a compact 10-lead LFCSP package, the ADM3101EACPZ-250R7 is engineered to provide reliable bidirectional communication in harsh industrial environments. It features a 15 kV ESD protection on RS-232 input/output lines, safeguarding the device against electrostatic discharges and enhancing its robustness for use in sensitive applications.

The device integrates a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it suitable for noise-sensitive applications. This feature, along with the onboard electrostatic discharge (ESD) protection, ensures that the ADM3101EACPZ-250R7 maintains signal integrity and reliable operation under challenging conditions.

Furthermore, the ADM3101EACPZ-250R7 is equipped with a shutdown mode that reduces the supply current to less than 1 µA, making it an excellent choice for power-sensitive applications. This low-power shutdown mode is easily activated through a dedicated pin, allowing for power management in systems that require periodic communication with peripherals or other devices.

Key features of the ADM3101EACPZ-250R7 include:

  • Operation from a single 2.5V to 3.3V power supply
  • Low power consumption for battery-powered and portable applications
  • 250 kbps data rate ensuring efficient data transfer
  • 15 kV ESD protection on RS-232 I/O lines for enhanced durability
  • Slew-rate-limited driver for EMI reduction
  • Shutdown mode for power savings
  • Meets EIA/TIA-232 specifications

The ADM3101EACPZ-250R7 is a versatile transceiver that is well-suited for a broad range of applications, including portable or battery-powered electronics, industrial control systems, and point-of-sale terminals. Its reliability, coupled with Analog Devices Inc.'s reputation for high-quality components, makes it a trusted choice for designers and engineers seeking an RS-232 interface solution that combines performance with low-power operation.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6210 $56.7350
80+ $1.3300 $106.4000
120+ $1.2885 $154.6200
165+ $1.2469 $205.7385
210+ $1.2054 $253.1340
280+ $1.0807 $302.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess