EN
  • EN
  • DE

ADM3202ARNZ

Part No ADM3202ARNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX DUAL RS232 3.3V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 092238-ADM3202ARNZ
Family Name ADM3202
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ADM3202ARNZ CAD Model

Description

ADM3202ARNZ Dual Transceiver by Analog Devices Inc.

The ADM3202ARNZ is a high-performance, dual-channel transceiver from Analog Devices Inc., designed for RS-232 and V.28 communication interfaces. This robust component is perfect for applications requiring reliable data transmission with ESD (Electrostatic Discharge) protection in harsh industrial environments. With its advanced features, the ADM3202ARNZ provides both the quality and reliability expected from a leading semiconductor manufacturer like Analog Devices.

Key Features:

  • Integrated ESD Protection: The device offers ±15kV ESD protection on RS-232 input/output lines, meeting the IEC 1000-4-2 standard and ensuring longevity and stability in sensitive applications.
  • Low Power Consumption: The ADM3202ARNZ operates with a low-power shutdown mode, reducing power consumption and extending battery life in portable solutions.
  • High Data Rate: Capable of supporting data rates up to 460 kbps, this transceiver is suitable for high-speed communication requirements.
  • Wide Power Supply Range: The device can operate with a single 3.0V to 5.5V power supply, making it versatile for use in a variety of system voltages.
  • Dual Transmitter/Receiver Channels: It features two drivers and two receivers, allowing for full-duplex communication and simplifying design in multi-channel applications.

Applications:

The ADM3202ARNZ is ideal for a range of applications, including but not limited to:

  • Portable or battery-powered electronics
  • Industrial control systems
  • Data acquisition systems
  • Point-of-sale (POS) terminals
  • Networking and telecommunications equipment

With its compact 16-lead SOIC (Small Outline Integrated Circuit) package, the ADM3202ARNZ is easy to integrate into various circuit designs, providing a space-efficient solution for system designers. The transceiver's robust construction and adherence to stringent quality standards make it a reliable choice for critical communication tasks.

Overall, the ADM3202ARNZ from Analog Devices Inc. is a top-tier choice for designers looking to implement RS-232 communication with a focus on protection, efficiency, and performance. Its combination of features and proven design excellence make it a cornerstone for any application requiring robust serial communication.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5991 $51.1712
67+ $1.4979 $100.3593
104+ $1.4473 $150.5192
149+ $1.3460 $200.5540
193+ $1.2954 $250.0122
242+ $1.2448 $301.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess