EN
  • EN
  • DE

ADM3260ARSZ

Part No ADM3260ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV 2CH I2C 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Type I²C
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Pulse Width Distortion (Maximum) 145ns, 85ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 717558-ADM3260ARSZ
Family Name ADM3260
Introduction Date October 05, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3260ARSZ CAD Model

Description

ADM3260ARSZ by Analog Devices Inc.

The ADM3260ARSZ is a robust, high-performance integrated circuit from Analog Devices Inc., renowned for their precision in the field of semiconductor manufacturing. This component is designed to offer a comprehensive solution for applications requiring signal and power isolation, particularly in industrial and communication systems. Its innovative design ensures reliable operation in challenging environments, making it an ideal choice for designers looking to enhance system integrity and safety.

Key Features:

  • Integrated Isolation: The ADM3260ARSZ incorporates Analog Devices' proprietary iCoupler® technology, providing both signal and power isolation in a single package. This feature simplifies design and saves board space, while also enhancing the reliability of the system by protecting against high voltage transients and ground loops.
  • High Data Rates: With support for high-speed communication, this IC can handle data rates up to 1 Mbps, making it suitable for a variety of digital communication protocols. This ensures swift and efficient data transfer, which is critical in modern industrial and communication applications.
  • Robust ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, safeguarding against damage from external electrical disturbances and ensuring long-term reliability and performance.
  • Wide Operating Temperature Range: The ADM3260ARSZ operates effectively across a broad temperature range from -40°C to +105°C, allowing it to perform reliably in extreme conditions and catering to a wide spectrum of industrial applications.
  • Compact Footprint: Housed in a compact, surface-mount package, this IC is designed for space-constrained applications, enabling designers to maximize functionality in a minimal footprint.

Applications:

The ADM3260ARSZ is versatile and can be used in various applications, including:

  • Industrial Automation
  • Process Control Systems
  • Isolated Sensor Interfaces
  • Data Acquisition Systems
  • Isolated Power Supplies

The integration of both signal and power isolation in the ADM3260ARSZ by Analog Devices Inc. provides a highly reliable, efficient solution for designers focused on creating safe and robust systems. Its combination of high-speed data transfer, ESD protection, and operation across a wide temperature range makes it a top choice for demanding applications where isolation is a critical requirement.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0477 $60.2385
11+ $9.8853 $108.7383
16+ $9.5764 $153.2224
22+ $9.2675 $203.8850
28+ $8.9586 $250.8408
38+ $8.0318 $305.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess