EN
  • EN
  • DE

ADM4210-1AUJ-RL7

Part No ADM4210-1AUJ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description HOT SWAP CONTROLLER / Hot Swap Controller 1 Channel General Purpose TSOT-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series ADM4210
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Voltage - Supply 2.7V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
Base Product Number ADM4210
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860140-ADM4210-1AUJ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM4210-1AUJ-RL7 CAD Model

Description

The ADM4210-1AUJ-RL7 is a high-performance, low-voltage, single-supply comparator from Analog Devices, Inc., a leader in high-performance semiconductors for signal processing applications. This device is designed to offer precision operation with a fast response time, making it an ideal choice for a variety of applications that require accurate and reliable voltage comparison.

Key Features

  • Single-Supply Operation: The comparator is designed to work with a single power supply, ranging from 2.7V to 5.5V, which simplifies the power design in many applications.
  • Low Voltage Operation: With the ability to operate at low voltages, the ADM4210-1AUJ-RL7 is well-suited for battery-powered and portable devices where power efficiency is crucial.
  • High-Speed Performance: The device boasts a fast propagation delay, providing quick response times that are essential for high-speed signal processing and control systems.
  • Low Power Consumption: It is optimized for low power consumption, making it an energy-efficient choice for continuous operation in power-sensitive applications.
  • Push-Pull Output Stage: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor, thereby reducing component count and system complexity.

Applications

The ADM4210-1AUJ-RL7 is versatile and can be used in a wide range of applications, including:

  • Battery management systems
  • Threshold detectors and level shifters
  • Window comparators
  • Zero-crossing detectors
  • Portable and handheld devices
  • Industrial and automotive electronics

Package and Availability

The device comes in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications. The part number ADM4210-1AUJ-RL7 indicates that the device is provided in a tape and reel format, making it suitable for automated assembly processes and high-volume production.

As a product of Analog Devices Inc., customers can expect high-quality manufacturing standards, reliable performance, and support for this comparator. It represents a smart choice for designers looking to integrate a robust voltage comparison solution into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8609 $85.7218
4+ $35.1686 $140.6744
6+ $34.0690 $204.4140
8+ $32.9706 $263.7648
10+ $31.8711 $318.7110
13+ $28.5747 $371.4711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess