EN
  • EN
  • DE

INTEL X7350 - Intel x7350 2.93GHz 4C 8M 130W

Part No INTEL X7350 - Intel x7350 2.93GHz 4C 8M 130W
Manufacturer Intel
Catalog CPU
Description Intel x7350 2.93GHz 4C 8M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423303-INTEL X7350 - Intel x7350 2.93GHz 4C 8M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL X7350 - Intel x7350 2.93GHz 4C 8M 130W CAD Model

Description

The INTEL X7350 processor is a product from Intel's Tigerton family, aimed at the high-performance server market. Featuring four cores and operating at a speed of 2.93GHz, this processor was designed to handle demanding workloads with efficiency. Despite being from an older generation, the X7350 remains relevant for specific applications, particularly in legacy systems where upgrading to newer architectures is not feasible. With an 8MB L2 cache, it provides quick data access for the CPU cores, minimizing lag and boosting the performance of applications. Its 130W TDP reflects its power, ensuring that it delivers robust performance for critical tasks. The X7350 fits into the LGA 771 socket, making it compatible with a range of server motherboards designed for the Core Microarchitecture. This processor supports Fully Buffered DIMM (FB-DIMM) memory, a feature that was cutting-edge at its release, offering high-speed data transfer and large bandwidth capabilities ideal for data-intensive applications. While it lacks some of the advanced features and efficiencies of later Intel Xeon models, such as integrated memory controllers or higher thread counts per core, the X7350 shines in environments where stability, reliability, and compatibility with existing infrastructure are paramount. Ideal for specialized roles within computing environments that rely on legacy software and hardware but still demand high throughput and reliability, the Intel X7350 is a testament to the enduring value of Intel's server-focused solutions.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess