EN
  • EN
  • DE

ADM4210-2AUJZ-RL7

Part No ADM4210-2AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOTSWAP LV TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-6
Feature Pins ON (ON-/CLR), TIMER
Win Source Part Number 009020-ADM4210-2AUJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM4210-2AUJZ-RL7 CAD Model

Description

Product Overview: ADM4210-2AUJZ-RL7

The ADM4210-2AUJZ-RL7 is a high-performance, low-power, single-supply supervisor circuit designed and manufactured by Analog Devices Inc. This device is an essential component for monitoring power supply voltages in digital systems, ensuring that the system operates reliably within its specified voltage range.

Key Features

  • Voltage Monitoring: The ADM4210-2AUJZ-RL7 is capable of monitoring a single supply voltage, providing a precise, low-power solution for voltage supervision tasks.
  • Reset Output: It features an active-low reset output that can be connected to the reset or enable pin of a microcontroller, DSP, or other digital devices to ensure proper startup and operation during power-up, power-down, or brown-out conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, making it ideal for battery-operated systems.
  • High Accuracy: The supervisor circuit offers high voltage threshold accuracy, ensuring reliable operation and protection for sensitive electronic components.
  • Compact Package: The ADM4210-2AUJZ-RL7 comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

This voltage supervisor is versatile and can be used in various applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Data storage and communication systems
  • Industrial and automotive electronics

Technical Specifications

The ADM4210-2AUJZ-RL7 operates over a wide supply voltage range and features tight threshold accuracy and low power consumption. Additional technical specifications include:

  • Supply Voltage Range: Typically 2.5V to 5.5V
  • Threshold Voltage Accuracy: ±1.5% at room temperature
  • Output Type: Active Low, Open Drain
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: SOT-23

With its robust design and comprehensive features, the ADM4210-2AUJZ-RL7 from Analog Devices Inc. is a reliable choice for system voltage supervision, providing the necessary protection and stability for sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5645 $52.8225
12+ $8.6683 $104.0196
18+ $8.3974 $151.1532
25+ $8.1266 $203.1650
32+ $7.8557 $251.3824
43+ $7.0430 $302.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess