EN
  • EN
  • DE

ADM485ARZ-REEL

Part No ADM485ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 5V 5MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009024-ADM485ARZ-REEL
Family Name ADM485
Introduction Date March 24, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM485ARZ-REEL CAD Model

Description

The ADM485ARZ-REEL by Analog Devices Inc. is a robust and reliable low power differential line transceiver designed to operate using the RS-485 and RS-422 communication standards. This device is specifically engineered to facilitate bidirectional data communication on multipoint bus transmission lines, making it an ideal choice for networked control systems and data communication applications.

Encased in a compact SOIC-8 package, the ADM485ARZ-REEL is part of a reel, indicating it's typically used in automated manufacturing environments, allowing for efficient and streamlined production processes. It is designed for balanced data transmission and complies with EIA standards, ensuring compatibility with a wide range of industrial communication protocols.

Key Features:

  • Low Power Operation: The ADM485ARZ-REEL is optimized for low power consumption, making it suitable for power-sensitive applications. It operates on a single 5 V power supply, which helps to minimize system power requirements.
  • High-Speed Data Rates: Capable of supporting data rates up to 5 Mbps, this transceiver can handle high-speed data transmission with ease, suitable for modern industrial applications that require fast data exchange.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the ADM485ARZ-REEL ensures reliable operation by preventing the device from overheating, thus safeguarding the integrity of your data communication systems.
  • Extended Common-Mode Range: The device features an extended common-mode range of ±12 V, which exceeds industry standards, providing robust data communication in electrically noisy environments.
  • Half-Duplex Operation: Designed for half-duplex communication, it allows for bidirectional communication over two wires, reducing the complexity and cost of the cable infrastructure.

Applications:

The ADM485ARZ-REEL is versatile and can be used in a variety of applications such as:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Networked Security Systems
  • Remote Data Loggers

With its combination of low power consumption, high-speed data rates, and robust protection features, the ADM485ARZ-REEL from Analog Devices Inc. is a highly reliable solution for your data communication needs in demanding industrial environments.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2948 $54.8844
6+ $17.1369 $102.8214
10+ $16.5579 $165.5790
13+ $15.4000 $200.2000
17+ $14.8211 $251.9587
22+ $14.2422 $313.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess