EN
  • EN
  • DE

ADM485ARZ-RELL

Part No ADM485ARZ-RELL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816721-ADM485ARZ-RELL
Ultra Librarian 3D Model Ultra Librarian ADM485ARZ-RELL CAD Model

Description

ADM485ARZ-RELL: High-Speed Differential Line Transceiver from Analog Devices Inc.

The ADM485ARZ-RELL is a robust differential line transceiver from the esteemed manufacturer Analog Devices Inc., designed to facilitate bidirectional communication on multipoint bus transmission lines. It operates on a single 5V power supply, making it suitable for a wide range of industrial applications, including networked devices in control and automation systems.

Key Features:

  • Half-Duplex Communication: The ADM485ARZ-RELL supports half-duplex communication, allowing for the transmission and reception of data over a single pair of wires, one at a time. This makes it an efficient choice for systems where full-duplex communication is not required.
  • High-Speed Operation: With the ability to support data rates up to 5 Mbps, this transceiver is well-suited for applications requiring fast data transfer, such as high-speed data acquisition and real-time control systems.
  • Thermal Shutdown Protection: The device features thermal shutdown protection, which prevents damage from overheating. This ensures reliable operation even in harsh industrial environments.
  • ESD Protection: Enhanced ESD (Electrostatic Discharge) protection is built-in, safeguarding the device against sudden electrical spikes, which are common in industrial settings.
  • Low Power Consumption: The ADM485ARZ-RELL is designed for low power consumption, drawing only 5 mA of supply current, making it an energy-efficient option for power-sensitive applications.
  • Industry-Standard Pinout: The device's industry-standard pinout ensures easy integration into existing designs, reducing the need for significant redesigns when updating or replacing components.

Applications:

The ADM485ARZ-RELL is versatile and can be used in various applications such as:

  • Industrial Control Networks
  • Building Automation
  • Factory Automation and Process Control
  • Data Acquisition Systems
  • Instrumentation

With its robust design and reliable performance, the ADM485ARZ-RELL from Analog Devices Inc. is an excellent choice for designers seeking a high-speed differential line transceiver that can withstand the rigors of industrial environments. Its combination of speed, power efficiency, and protective features ensure that it can meet the demands of complex and critical communication systems.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2948 $54.8844
6+ $17.1369 $102.8214
10+ $16.5579 $165.5790
13+ $15.4000 $200.2000
17+ $14.8211 $251.9587
22+ $14.2422 $313.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess