ADM488ABRZ by Analog Devices Inc.
The ADM488ABRZ is a high-performance, low-power transceiver module from Analog Devices Inc., designed for bidirectional data communications on multipoint bus transmission lines. It is part of the ADM488A/ADM489A family of transceivers that are fully compliant with the EIA RS-485 and RS-422 standards.
Key Features
- Interface Type: RS-485/RS-422
- Number of Drivers/Receivers: 1/1
- Data Rate: Up to 5 Mbps
- Supply Voltage: 5V
- Operating Temperature: -40°C to +85°C
- Package / Case: SOIC-8
- ESD Protection: ±15kV on the bus pins
Performance and Durability
Designed for balanced data transmission and to provide robust communication in harsh industrial environments, the ADM488ABRZ features thermal shutdown and a driver differential output that ensures signal integrity over long cable distances and in noisy environments. With an extended temperature range, this device is suitable for industrial applications where reliability is critical.
Applications
The ADM488ABRZ is ideal for a range of applications that require high-speed data communication and robust performance. Typical applications include:
- Telecommunications
- Industrial Control Systems
- Building Automation
- Network Equipment
- Data Acquisition Systems
Product Summary
The ADM488ABRZ transceiver by Analog Devices Inc. is a reliable solution for high-speed data transmission in industrial and commercial applications. With its RS-485/RS-422 compatibility, robust ESD protection, and high data rate capabilities, it provides a secure and efficient means of communication in demanding environments. The device's small footprint SOIC-8 package makes it a practical choice for space-constrained applications, ensuring a seamless integration into various electronic systems.