EN
  • EN
  • DE

ADM6315-29D2ARTZR7

Part No ADM6315-29D2ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 2.93V SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 009031-ADM6315-29D2ARTZR7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Automotive, Safety, Portable Devices, Power Management, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian ADM6315-29D2ARTZR7 CAD Model

Description

Analog Devices Inc. ADM6315-29D2ARTZR7 Voltage Supervisor

The ADM6315-29D2ARTZR7 is a high-precision voltage supervisor designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to monitor voltage levels within electronic systems, ensuring that the system operates within safe parameters. It is particularly suitable for applications that require a reliable reset signal for microprocessors (µP) or microcontrollers (µC), thus safeguarding the system from unpredictable behavior during power-up, power-down, or voltage dips.

With a fixed threshold voltage of 2.93V, the ADM6315-29D2ARTZR7 provides a robust solution for systems operating at 3V to 3.3V. It offers a precise monitoring capability with a tight accuracy level, which is critical for sensitive electronic applications. The device features an active-low, push-pull reset output, which ensures a quick and decisive response when the monitored voltage falls below the threshold level.

This voltage supervisor comes in a compact SOT-143 package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into various designs without significantly impacting the overall board layout. The ADM6315-29D2ARTZR7 also boasts a low power consumption, which is beneficial for portable and battery-powered devices where energy efficiency is paramount.

Key features of the ADM6315-29D2ARTZR7 include:

  • Fixed threshold voltage: 2.93V
  • High accuracy voltage monitoring
  • Active-low, push-pull reset output
  • Low power consumption
  • Compact SOT-143 package
  • Operating temperature range: -40°C to +125°C

Applications for this voltage supervisor are diverse, ranging from portable electronics, data storage systems, and medical devices to automotive control systems and industrial equipment. By providing a reliable reset signal and protecting against voltage anomalies, the ADM6315-29D2ARTZR7 plays a critical role in enhancing the stability and reliability of electronic systems.

Analog Devices Inc.'s commitment to quality ensures that the ADM6315-29D2ARTZR7 meets stringent industry standards, delivering performance and reliability that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4869 $53.8428
28+ $3.6816 $103.0848
43+ $3.5665 $153.3595
58+ $3.4515 $200.1870
75+ $3.3364 $250.2300
101+ $2.9913 $302.1213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess