EN
  • EN
  • DE

TA1964C

Part No TA1964C
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 2605 MHz, 100 MHz BW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097905-TA1964C
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1964C CAD Model

Description

The TA1964C is a SAW (Surface Acoustic Wave) filter designed and manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are crucial components in modern RF (Radio Frequency) systems, selectively allowing desired frequencies to pass while attenuating unwanted signals and noise. This particular filter is engineered for demanding applications requiring high performance and reliability.

Applications

  • Cellular Base Stations: Used in cellular infrastructure to filter and refine signals, optimizing network performance.
  • Wireless Communication Systems: Integrated into wireless devices to minimize interference and improve signal quality.
  • Test and Measurement Equipment: Employed in spectrum analyzers and signal generators to ensure accuracy and precision.
  • Satellite Communication Systems: Utilized in satellite receivers and transmitters for efficient signal processing.
  • Military Communication Systems: Applied in military radios and communication equipment for secure and reliable communication.

Features

  • High Selectivity: Provides excellent rejection of unwanted signals, ensuring precise frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and integrity.
  • Compact Size: Designed for integration into small form-factor electronic devices.
  • Stable Performance: Maintains consistent filtering characteristics across a wide range of environmental conditions.

Benefits

  • Improved Signal Quality: Enhances the clarity and reliability of communication by eliminating unwanted noise and interference.
  • Extended Communication Range: Reduces signal degradation, enabling communication over greater distances.
  • Reduced Interference: Prevents unwanted signals from disrupting intended communication.
  • Enhanced System Performance: Improves the overall functionality and reliability of wireless systems.

Additional Details

The TA1964C SAW filter is specifically designed to meet the demanding requirements of advanced wireless communication systems. It is optimized for a particular frequency range and bandwidth, as detailed in the manufacturer's datasheet. SAW filters, such as the TA1964C, offer significant advantages over traditional filter technologies, including smaller size, higher performance, and greater reliability. They are essential components in ensuring the efficient and reliable operation of modern wireless networks and communication devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1416 $50.2680
865+ $0.1162 $100.5130
1,335+ $0.1126 $150.3210
1,835+ $0.1090 $200.0150
2,375+ $0.1053 $250.0875
3,180+ $0.0944 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess