EN
  • EN
  • DE

ADM6320CY29ARJZ-R7

Part No ADM6320CY29ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 077598-ADM6320CY29ARJZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6320CY29ARJZ-R7 CAD Model

Description

Analog Devices Inc. ADM6320CY29ARJZ-R7 Voltage Supervisor IC

The ADM6320CY29ARJZ-R7 from Analog Devices Inc. is a highly reliable voltage supervisor integrated circuit designed to monitor power supply voltages and ensure consistent system performance. This compact, precision device is an essential component for a wide range of electronic applications where voltage monitoring is critical for system stability and safety.

Key Features and Benefits

  • Voltage Monitoring Accuracy: The ADM6320CY29ARJZ-R7 offers tight monitoring accuracy, making it suitable for applications that require precise voltage thresholds.
  • Low Power Consumption: With its low power consumption, this IC is ideal for power-sensitive applications, helping to extend battery life and reduce overall energy usage.
  • Reset Output: The device features an active-low reset output that provides a clear indication when the monitored voltage falls below the acceptable range, ensuring reliable system resets.
  • Manual Reset Input: An additional manual reset input allows for a system reset to be triggered externally, providing flexibility and control to the user or system.
  • Watchdog Timer: The integrated watchdog timer function enhances system reliability by monitoring the microprocessor activity and initiating a system reset in case of malfunction.
  • Compact Package: Supplied in a compact SOT-23 package, the ADM6320CY29ARJZ-R7 is suitable for space-constrained applications, offering a minimal footprint on the PCB.

Applications

The ADM6320CY29ARJZ-R7 is versatile and can be used across various sectors, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Data storage and communications equipment
  • Industrial and automotive systems
  • Medical monitoring and safety equipment

With its precision voltage monitoring and reset features, the ADM6320CY29ARJZ-R7 from Analog Devices Inc. ensures that electronic systems operate within their intended voltage parameters, providing enhanced protection and reliability. Its small form factor and low power consumption make it an excellent choice for designers looking to incorporate voltage supervision without compromising on space or energy efficiency.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2874 $52.5984
38+ $2.6974 $102.5012
58+ $2.6131 $151.5598
80+ $2.5288 $202.3040
103+ $2.4445 $251.7835
137+ $2.1916 $300.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess