EN
  • EN
  • DE

ADM6326-31ARTZ-R7

Part No ADM6326-31ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 3.1V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1014693-ADM6326-31ARTZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6326-31ARTZ-R7 CAD Model

Description

ADM6326-31ARTZ-R7: A Robust Microprocessor Supervisor from Analog Devices Inc.

The ADM6326-31ARTZ-R7 is a cutting-edge microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against system failure due to unstable or inadequate power conditions.

This device is characterized by its precision monitoring of 3.1V power supplies, ensuring that the systems it supervises operate within their specified voltage thresholds. It is particularly adept at providing excellent circuit reliability and low power consumption, making it an ideal choice for portable and battery-powered applications where energy efficiency is paramount.

The ADM6326-31ARTZ-R7 comes in a compact, 3-pin SOT-23 package, which is highly valued for its space-saving footprint on printed circuit boards (PCBs). This small form factor is especially beneficial in designs where board real estate is at a premium. Despite its diminutive size, the device does not compromise on performance, offering features such as:

  • Power Supply Monitoring: Precise monitoring of the 3.1V power supply line, ensuring that the microprocessor has a stable voltage to operate correctly.
  • Power-On Reset Generator: Automatic generation of a reset signal upon detection of an out-of-tolerance power supply, thus ensuring the system boots up in a known state.
  • Low Power Consumption: Minimal power draw from the power supply, which is crucial for extending battery life in portable devices.
  • Reset Output: The device provides an active-low reset signal, which is guaranteed to be valid down to Vcc = 1.0V, allowing for a wider range of operation conditions.

With its robust set of features, the ADM6326-31ARTZ-R7 provides designers with a reliable and efficient solution for system monitoring and reset functions. Whether employed in complex computing systems or simple digital devices, this supervisor IC from Analog Devices Inc. ensures that your applications run smoothly, even under unpredictable power conditions.

Overall, the ADM6326-31ARTZ-R7 is an excellent choice for any application requiring a high degree of reliability and operational stability, maintaining system integrity and preventing data loss or corruption due to power anomalies.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4923 $51.6915
250+ $0.4040 $101.0000
385+ $0.3914 $150.6890
530+ $0.3787 $200.7110
685+ $0.3661 $250.7785
915+ $0.3283 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,855 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess