EN
  • EN
  • DE

ADM6328-26ARTZ-R7

Part No ADM6328-26ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.63V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1014695-ADM6328-26ARTZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6328-26ARTZ-R7 CAD Model

Description

ADM6328-26ARTZ-R7: A Superior Voltage Supervisor by Analog Devices Inc.

The ADM6328-26ARTZ-R7 is a cutting-edge supervisory circuit that offers a compact and reliable solution for monitoring power supplies in digital systems. Manufactured by the renowned Analog Devices Inc., this voltage supervisor ensures that your system operates within its desired voltage thresholds, thus safeguarding your critical applications from potential damage due to power supply fluctuations.

Key Features

  • Precision Monitoring: The ADM6328-26ARTZ-R7 boasts a factory-trimmed threshold voltage of 2.6V, providing highly accurate monitoring to ensure system stability.
  • Low Power Consumption: With its ultra-low current draw of just 3.5 μA, this device is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Manual Reset Input: This feature allows for an external trigger to initiate a system reset, offering additional control to the user.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by resetting the processor if it fails to strobe within a preset timeframe, indicating a system malfunction.
  • Power Supply Glitch Immunity: The device is designed to ignore fast transients on the power supply line, ensuring that the system remains stable and operational during brief power glitches.
  • Reset Output Stages: The ADM6328-26ARTZ-R7 offers a choice of push-pull or open-drain reset output stages, providing flexibility to interface with various logic levels.

Applications

The ADM6328-26ARTZ-R7 is highly versatile and can be used in a range of applications, including:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems
  • Data Communications Equipment

Package and Availability

Encased in a compact SOT-23 package, the ADM6328-26ARTZ-R7 is designed for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for use in various environments. This product is available through Analog Devices Inc. and its authorized distributors, ensuring easy procurement for your project needs.

With its combination of precision voltage monitoring, low power consumption, and versatile features, the ADM6328-26ARTZ-R7 is an excellent choice for designers looking to enhance their system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess